location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Pro M181fw Laser A4 600 x 600 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M181fw
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6B71A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780196021 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 22:42:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Color LaserJet Pro M181fw Laser A4 600 x 600 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor 800 MHz
  • - 16.3 kg
More>>>
Printing
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
11.8 s
Time to first page (colour, normal)
13.5 s
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
16 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Time to first copy (black, normal)
12.3 s
Time to first copy (colour, normal)
18.1 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
215.9 x 355.6 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, TWAIN, WIA
Scan speed (colour)
14 ppm
Scan speed (black)
14 ppm
Image formats supported
BMP, JPG, PNG, RAW
Document formats supported
PDF
Greyscale levels
256
TWAIN version
1.9, 2.1
Fax
Duplex faxing
No
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
1300 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
120
Fax forwarding
Yes
Fax forwarding to
PC
Fax broadcasting
119 locations
Fax delayed sending
Yes
Features
Recommended duty cycle
150 - 1500 pages per month
Maximum duty cycle *
30000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PCLm, PostScript 3, URF
HP segment
Home, Home office
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Heavy paper, Labels, Letterhead, Lightweight paper, Matte paper, Photo paper, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B6
Paper handling
Envelopes sizes
10, B5, C5, DL, Monarch
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
AES, TKIP, WEP, WPA, WPA2
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
256 MB
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
48 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
45 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing)
337 W
Power consumption (ready)
8 W
Power consumption (sleep)
1 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Management tools
HP Printer Assistant, HP Utility, HP Device Toolbox, HP JetAdvantage Security Manager
HP Software provided
HP Software Installer, HP Software Uninstaller, HP Device Experience, HP Web Services Assist, HP Product Improvement Study, HP Scan Application, HP Fax Application
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
435 mm
Depth
435 mm
Height
343 mm
Weight
16.3 kg
Packaging data
Package width
497 mm
Package depth
398 mm
Package height
466 mm
Package weight
19.5 kg
Packaging content
Cartridge(s) included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Other features
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:27:25
Uk has collected 3 expert reviews for HP Color LaserJet Pro M181fw Laser A4 600 x 600 DPI 16 ppm Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%