location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Pro 3500 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3500 f1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2741A#B19 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:19:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Nov 2023
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Scanjet Pro 3500 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 1200 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Envelopes, Labels, Photo paper, Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CIS
  • - USB port
  • - Power supply type: AC
  • - Internal memory: 512 MB 550 MHz
More>>>
Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
25 ppm
Duplex ADF scan speed (b/w, A4)
50 ipm
Duplex ADF scan speed (colour, A4)
50 ipm
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
Grey
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
BMP, JPG, PDF, PNG, RTF, TXT
Daily duty cycle (max) *
3000 pages
Internal memory
512 MB
Processor frequency
550 MHz
HP segment
Business
Paper handling
Scanning media types supported
Envelopes, Labels, Photo paper, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Letter
Yes
Paper handling
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
460 mm
Depth
387 mm
Height
145 mm
Weight
5.58 kg
Packaging data
Package width
579 mm
Package depth
245 mm
Package height
499 mm
Package weight
7.6 kg
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Enterprise, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
0 - 90%
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-08-01 04:40:18
Uk has collected 4 expert reviews for HP Scanjet Pro 3500 f1 Flatbed & ADF scanner 1200 x 1200 DPI A4 Grey and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
devontechsupport.com
Updated:
2020-08-01 04:40:16
Selling standalone scanners in this day and age is becoming increasingly challenging. Blame it on the rise of digital processes – which bypass any physical medium (paper and ink) – or the advent of cheaper, more affordable, and dare we say, better value-f...
Bottom line At just over £300 from Ebuyer (around $425, or AU$565), the HP ScanJet Pro 3500 f1 is one of the cheapest flatbed scanners on the market, but unless faster scanning is an indispensable requirement, as is a daily duty cycle higher than 1,500 pages, I would...
0%
techradar.com
Updated:
2020-08-01 04:40:16
Selling standalone scanners in this day and age is becoming increasingly challenging. Blame it on the rise of digital processes – which bypass any physical medium (paper and ink) – or the advent of cheaper, more affordable, and dare we say, better value-f...
Good One of the cheapest flatbeds out there, Impressive scan speeds, Has an automatic document feeder...
Bad It's a hefty device, Paper handling issues, There are simply better options for many...
Bottom line This is a solid enough product but a niche one, and many folks will have better options – there are also niggles with the paper handling...
0%
techradar.com/au/
Updated:
2020-08-01 04:40:16
Selling standalone scanners in this day and age is becoming increasingly challenging. Blame it on the rise of digital processes – which bypass any physical medium (paper and ink) – or the advent of cheaper, more affordable, and dare we say, better value-f...
Good One of the cheapest flatbeds out there, Impressive scan speeds, Has an automatic document feeder...
Bad It's a hefty device, Paper handling issues, There are simply better options for many...
Bottom line This is a solid enough product but a niche one, and many folks will have better options – there are also niggles with the paper handling...
0%
pcmag.com
Updated:
2020-08-01 04:40:16
The HP ScanJet Pro 3500 f1 Flatbed Scanner ($549.99) is a versatile document scanner that includes both a flatbed and an automatic document feeder (ADF). This scanner, which supports USB 3.0, is a good choice for light to medium-duty scanning in a micro o...
Good LCD for selecting scan profiles, Flatbed and 100-sheet ADF, Supports USB 3.0, Good software suite...
Bad Very slow in scanning to searchable PDF with default settings...
Bottom line The HP ScanJet Pro 3500 f1 Flatbed Scanner combines a flatbed and an automatic document feeder (ADF), has a good software suite, and offers USB 3.0 connectivity...
70%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
United Kingdom 1 distributor(s)
Switzerland 1 distributor(s)
Portugal 1 distributor(s)