location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise M507x

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise M507x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1PV88A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545078955 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2025 09:19:18
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise M507x
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - CGD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 3 Total input capacity: 1200 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 1200 MHz
More>>>
The world’s most secure printing[2]

Each printer in your fleet checks its operating code and repairs itself from attacks.
Your printer’s outgoing network connections are inspected to stop suspicious requests and thwart malware.
Memory activity is monitored to continually detect and stop attacks.
Firmware is automatically checked during startup to determine if it’s authentic code – digitally signed by HP.

Low costs, low energy use

Stay productive with reliable cartridges, and help save energy while printing with HP EcoSmart black toner.[1]
Spend less time replacing toner, and more on business. Choose optional high-yield toner cartridges.[3]
Enhanced energy savings — up to 29% over prior products[1] plus save with Auto-on/Auto-off technology.[4]
This printer fits in tight places to boost performance in almost any workspace.

A whole fleet at your control

Centralise control of your printing environment with HP Web Jetadmin[5] – and help build business efficiency.
Gain insights into print costs, behaviors, utilization to drive efficiencies with this cloud-based printer.
Set security configuration policies and automatically validate settings for every HP printer in your fleet.[6]

Enhanced productivity keeps business moving

Submit print jobs on the go and securely release them at any HP Roam-enabled office printer, securely.[7]

World’s most secure printing

[2]

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
150 s
Time to first page (black, normal)
5.9 s
Print margins (top, bottom, right, left)
4.3 mm
Watermark printing
Yes
Secure printing
Yes
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
2000 - 7500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 6, PDF 1.7, PostScript 3
Printer fonts
PostScript, Scalable, TrueType, Windows
Country of origin
Philippines
Replacement cartridges
CF289A HP 89A Black Original LaserJet Toner Cartridge (5,000 pages);CF289X HP 89X High Yield Black Original LaserJet Toner Cartridge (10,000 pages);CF289Y HP 89Y Extra High Yield Black Original LaserJet Toner Cartridge (20,000 pages)
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
550 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5, B6
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes
10x15 cm
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
Optional connectivity
Ethernet, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
EAP-PEAP, EAP-TLS, FIPS 140, HTTPS, IPSec, SNMPv3, SSL/TLS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1536 MB
Memory slots
1
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Design
Touchscreen
Yes
Control type
Touch
Certification
CISPR 22:2008 (International) - Class A, CISPR32:2012 (International) - Class A, EN 55032:2012 (EU) - Class A, EN 61000-3-2:2014, EN 61000-3-3:2013, EN 55024:2010, EMC Directive 2014/30/EU, Issue 6 Class A. Other EMC approvals as required by individual countries.
Power
Power consumption (printing) *
601 W
Power consumption (ready)
7.6 W
Power consumption (PowerSave)
0.06 W
Power consumption (off)
0.06 W
Energy Star Typical Electricity Consumption (TEC)
0.42 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 7 Starter, Windows 8, Windows 7 Ultimate, Windows 8.1, Windows 10, Windows 8 Enterprise, Windows 8 Pro
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.12 Sierra
Linux operating systems supported
Yes
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Sustainable technologies and materials
Mercury free
Doesn't contain
Mercury
Carbon footprint
Total carbon footprint (kg of CO2e)
140
Carbon emissions, manufacturing (kg of CO2e)
111
Carbon emissions, logistics (kg of CO2e)
5
Total carbon emissions, w/o use phase (kg of CO2e)
21
Weight & dimensions
Width
418 mm
Depth
376 mm
Height
481 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2476 mm
Weight
16.3 kg
Packaging data
Package width
671 mm
Package depth
497 mm
Package height
465 mm
Package weight
22.6 kg
Packaging content
Warranty card
Yes
Cables included
AC
Quick installation guide
Yes
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
HP Dynamic security
Yes
HP GTIN (EAN/UPC) with options
(ABT) 192545078917; (ABY) 192545078924; (ACQ) 192545078931; (B13) 192545078948; (B19) 192545078955; (BAZ) 192545078962
HP GTIN (EAN/UPC)
192545078917, 192545078924, 192545078931, 192545078948, 192545078955, 192545078962
Logistics data
Harmonized System (HS) code
84433210
Pallet gross weight
299.6 kg
Layers per pallet
5 pc(s)
Products per pallet
15 pc(s)
Technical details
Master (outer) cases per pallet layer
3 pc(s)
General Product Safety Regulation (GPSR) URL
https://support.hp.com/gb-en/product/setup-user-guides/hp-laserjet-enterprise-m507-series/model/19203859?sku=1PV88A ; https://h10032.www1.hp.com/ctg/Manual/c06187694.pdf
Other features
Recommended system requirements
2 GB available hard disk space, Internet connection, USB port, Internet browser,
Recommended humidity operating range
30 - 70%
Acoustic power emissions (ready)
39 dB
Acoustic pressure emissions bystander (ready)
24 dB
Manufacturer warranty
One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements.
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Portugal 1 distributor(s)