location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide Enterprise Color
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide Enterprise Color 765dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Z04A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781777892 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:39:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2019
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color 765dn inkjet printer Colour 2400 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 2400 x 1200 DPI Colour
  • - A3 55 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
More>>>
Breakthrough value – the lowest cost per colour page<sup>[1]</sup>
Breakthrough value – the lowest cost per colour page[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]

High-yield cartridges for an even better value<sup>[3]</sup>
High-yield cartridges for an even better value[3]

Print more pages and replace cartridges less often with optional high-yield cartridges.[3]

The lowest cost for colour[1]

Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.[1]
Print more pages and replace cartridges less often with optional high-yield cartridges.[3]
Print even faster – and save even more per page – by setting this printer to General Office mode.[4]
Help keep energy costs down with the most efficient printer in its class.[5]

Minimal interruptions. Maximum uptime.

Minimise interruptions with an HP PageWide device designed for the least maintenance in its class.[6]
Print speeds up to 50% faster than competitors – as fast as 75 ppm in colour and black-and-white.[7]
Tailor this printer to the needs of your business with a wide range of paper-handling accessories.
Grab pages and go – without waiting. This device wakes up and prints fast, so your documents are ready quickly.

The world’s most secure printing[2]

With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
Protect information on the printer and in transit over the network and store data on a encrypted hard disk.[8]
Monitor activity to detect and stop attacks, then automatically reboot with run-time intrusion detection.
Whitelisting checks firmware during startup to help ensure it’s authentic, good code – digitally signed by HP.

Features
Recommended duty cycle
2500 - 25000 pages per month
Duplex printing *
Yes
Duplex printing mode
Auto/Manual
Page description languages *
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
125000 pages per month
Number of print cartridges *
4
HP segment
Business
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
2400 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
75 ppm
Print speed (black, draft quality, A4/US Letter)
75 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (colour, normal quality, A4/US Letter)
55 ppm
Time to first page (black, normal)
6.7 s
Time to first page (colour, normal)
6.7 s
Duplex print speed (black, normal quality, A4/US Letter)
38 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
38 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
500 sheets
Maximum number of input trays *
5
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4650 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Photo paper, Plain paper, Glossy paper, Labels, Envelopes
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4
Non-ISO print media sizes
Oficio, 16K
JIS B-series sizes (B0...B9)
B5
Custom media width
99.1 - 304.8 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
3
Ports & interfaces
Standard interfaces
USB 2.0
Network
Ethernet LAN *
Yes
Security algorithms
SNMPv3, IPSec, EAP-TLS, FIPS 140, SSL/TLS, EAP-PEAP, HTTPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Internal memory *
1536 MB
Maximum internal memory
2560 MB
Memory type
DDR3
Built-in processor
Yes
Processor frequency
120 MHz
Internal storage capacity
8 GB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Home & office
Product colour *
Grey, White
Built-in display *
Yes
Display
CGD
Colour display
Yes
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Country of origin
Malaysia
Power
Power consumption (printing) *
600 W
Power consumption (off)
1 W
Power consumption (standby)
1 W
Power consumption (ready)
17 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Pallet dimensions (W x D x H)
790 x 760 x 2080 mm
Width
813 mm
Depth
591 mm
Height
458 mm
Weight
45.6 kg
Packaging data
Package width
790 mm
Package depth
760 mm
Package height
651 mm
Package weight
56.7 kg
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Logistics data
Harmonized System (HS) code
84433210
Pallet gross weight
178 g
Layers per pallet
3 pc(s)
Products per pallet
3 pc(s)