location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet Z6810 42-in Production Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6810 42-in Production Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2QU12A#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018991873 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 08:44:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet Z6810 42-in Production Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 2400 x 1200 DPI Colour
  • - A1 (594 x 841 mm) Printing colours: Chromatic red, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
  • - Ethernet LAN
More>>>
IMPRESSIVE – Meet high-quality expectations

Help your customers stand out from impactful photos to detailed maps/line drawings, with optimised printheads.
Avoid rework with consistent, accurate colour across prints and printers, with embedded spectrophotometer.[3]
Meet your customers' expectations for precise colours with HP Professional PANTONE® colour emulation.[4]

RELIABLE – No need to change the way you work

Seamlessly integrate with the market-leading RIPs, enabled by HP's RIP certification program.[2]
Turn operator efficiency into operating profit with HP SmartStream job preparation and processing software.
Easily create content and submit jobs using the HP Applications Center.[6]
Enjoy one-click printing that also helps reduce media waste using HP Click printing software.[7]

PRODUCTIVE – Increase your production volumes

Accommodate production peaks with print speeds up to 16.4 m²/h (177 ft²/h) on glossy and 21.9 m²/h (236 ft²/h) on coated paper.[5]
Handle more jobs with 500 GB hard disk capacity.
Work without interruption with long media rolls and 775-ml HP ink cartridges.

Printing
Print resolution colour
2400 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2, HP-RTL, CALS G4
Printing colours *
Chromatic red, Light Cyan, Light grey, Light magenta, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Paper tray media types *
Banner, Bond paper, Coated paper, Photo paper
ISO A-series sizes (A0...A9)
A1
Media thickness
0.6 mm
Maximum roll diameter
17 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Internal memory
1024 MB
Internal storage capacity
500 GB
Storage media
HDD
Sound power level (standby)
39 dB
Sound pressure level (printing)
53 dB
Performance
Country of origin
Malaysia
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia (ACMA), New Zealand (RSM), China (CCC), Japan (VCCI), Korea (MSIP)
Power
Power consumption (off)
0.3 W
Power consumption (sleep)
5.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1970 mm
Depth
690 mm
Height
1370 mm
Weight
123 kg
Packaging data
Package width
2280 mm
Package depth
735 mm
Package height
1200 mm
Package weight
177 kg
Cartridge(s) included
Yes
Quick start guide
Yes
Bundled software
Printer drivers, HP Click, HP DesignJet Utility including HP Color Center
Other features
Proofing paper
Yes
Country Distributor
France 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)