location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T130 24-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet T130 24-in Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5ZY58A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808354564 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2025 11:32:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet T130 24-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal inkjet 1200 x 1200 DPI Colour
  • - Cut sheets Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN Wi-Fi
More>>>
The perfect fit – for your office and budget

Save space by placing the world's smallest plotters wherever they fit best in your office.[1]
Save time by connecting and printing right away with built-in Wi-Fi.
Save money by printing in-house with HP’s most affordable plotters.[2]

Radically simple – from setup to printout

Speed up your PDF printing process with free HP Click software.
Easily access your files from cloud folders and print them using your smartphone with the HP Smart app.
Impress your clients with beautifully designed posters using the free and intuitive HP Poster Web app.

DesignJet quality – from the most trusted brand[3]

Meet client expectations with high-quality, high-speed A1/D-size printing, as fast as 35 seconds.
Get perfectly matched colour on both small- and large-format prints thanks to the built-in A3/A4 tray.
Convey your ideas with bold images, sharp lines on plain paper for any application with HP Bright Office Inks.

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Thermal inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
JPEG
Printing colours *
Black, Cyan, Magenta, Yellow
Print speed (normal quality, A1)
70 pph
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Heavy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Satin paper, Semi-glossy paper
ISO A-series sizes (A0...A9)
A1, A2, A3, A4
Cut sheets *
Yes
Media thickness
0.3 mm
Maximum roll diameter
10 cm
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Fast Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
100 Mbit/s
Direct printing
Yes
Wi-Fi Direct
Yes
Performance
Product colour *
Black
Built-in display *
Yes
Internal memory
256 MB
Sound power level (standby)
16 dB
Performance
Sound pressure level (printing)
45 dB
Certification
Compliant with Class B requirements, including: EU (EMC/R&TTE Directives)
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (standby)
0.3 W
Power consumption (typical)
35 W
Power consumption (sleep)
4.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
987 mm
Depth
530 mm
Height
285 mm
Weight
25 kg
Packaging data
Package width
1130 mm
Package depth
610 mm
Package height
405 mm
Package weight
28.5 kg
Cartridge(s) included
Yes
Quick start guide
Yes
Bundled software
HP Click, HP DesignJet Utility for Windows, HP Smart app, HP Poster Web app
Country Distributor
United Arab Emirates 1 distributor(s)
Portugal 1 distributor(s)
Deutschland 1 distributor(s)