location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Keyboard and Mouse 200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Keyboard and Mouse 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9DF28AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194721396556 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 13:58:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion Keyboard and Mouse 200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB Mechanical
  • - QWERTY English
  • - Full-size (100%) Numeric keypad Mouse buttons
  • - Mouse included
  • - Black
  • - 2 pc(s)
More>>>
Simple shortcuts for better work

Enjoy using updated shortcuts at your fingertips for a more productive workflow, including: Task View, File Manager, Office Hotkeys, and Media Controls.

Type in total comfort

Experience the chiclet keyboard designed for fast, comfortable, and accurate typing and the built-in palm rest for added comfort.

Compact, clean design

Simple is beautiful; enjoy using a clean, compact keyboard paired with an elegant, glossy mouse.

Agile and accurate

Offering up to 1600dpi, this wired mouse is as agile as you are and highly efficient.

Indicators for your keys

3 LED green light indicators for your most important keys, caps lock, num locks, and scroll keys.

Connectivity made easy

Enjoy a dependable, easy USB connection to your PC.

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
Mouse buttons
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Movement resolution
1600 DPI
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Windows 10, Windows 8
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 194721396556; (ABU) 194721396365
HP GTIN (EAN/UPC)
194721396556, 194721396365
Weight & dimensions
Keyboard dimensions (WxDxH)
465 x 174.4 x 23.5 mm
Keyboard weight
500 g
Mouse dimensions (WxDxH)
115 x 69 x 38 mm
Mouse weight
90 g
Weight
500 g
Packaging data
Package width
551 mm
Package depth
188 mm
Package height
43 mm
Package weight
790 g
Packaging content
Number of products included *
2 pc(s)
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 5 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)