location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P21b G4 computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P21b G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9TY24AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850134630 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:53:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP P21b G4 computer monitor 52.6 cm (20.7") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 52.6 cm (20.7") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 600:1
  • - 23.5 W
More>>>
Crisp image clarity and sound for all your content.

Get lifelike color and sharp details for everything you do on a 20.7” diagonal Full HD screen, and stereo audio from the built-in speakers.

Modern connectivity.

Conveniently and quickly connect to your devices and additional monitors through the HDMI and VGA ports, no dongles required.

Make conscientious buying choices.

Choose a monitor that’s TCO and ENERGY STAR® certified to help meet your environmental buying requirements.

We have your back

Rest assured that your IT investment has a long lifecycle and is supported with our three-year standard limited warranty. To extend your protection, select an optional HP Care Pack service. [1]

Personalize your comfort settings.

See your screen in a whole new light with HP Low Blue Light, which shifts the color spectrum for more comfortable viewing. Tilt the screen up to 5° forward or 20° back to find your best viewing position.

Display
Display diagonal *
52.6 cm (20.7")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1280 x 800, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
600:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
90°
Viewing angle, vertical
65°
Pixel pitch
0.238 x 0.238 mm
Pixel density
106 ppi
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Colour gamut standard
NTSC
Colour gamut
72%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Pivot
No
Swivelling
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Power consumption (typical) *
23.5 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
European Product Registry for Energy Labelling (EPREL) code
298186
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
490.3 mm
Depth (with stand)
186.1 mm
Height (with stand)
374.1 mm
Weight (with stand)
2.6 kg
Width (without stand)
490.3 mm
Depth (without stand)
46.3 mm
Height (without stand)
294.1 mm
Packaging data
Package width
540 mm
Package depth
123 mm
Package height
345 mm
Package weight
3.4 kg
Packaging content
Cables included
AC, VGA
Other features
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; C-Tick; cTUVus; EAC; ENERGY STAR®; E-standby; EUP Lot-5; EUP Lot-6; FCC; ISO 9241-307; KC/KCC; NOM NYCE; PSB; SEPA; TCO Certified; TUV Bauart; VCCI; Vietnam MEPS; WEEE; ISC; Low blue light; UkrSEPRO; South Africa MEPS; Ukraine Energy label; California Energy Commission (CEC); WW application; ICE; Mexico MEPS; TGM; Japan PC Green Label