location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PLQ-50M dot matrix printer 180 x 360 DPI 630 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLQ-50M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ10403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946674490
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C11CJ10403 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson PLQ-50M dot matrix printer 180 x 360 DPI 630 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 180 x 360 DPI 630 cps Black, White
  • - Buffer size: 128 KB
  • - Standard interfaces: RS-232, USB 2.0
  • - Print head: 24-pin 600 million characters
  • - Mean time between failures (MTBF): 35000 h
More>>>
Printing
Maximum resolution *
180 x 360 DPI
Maximum printing width (columns) *
94
Maximum print speed *
630 cps
Maximum print speed (draft)
420 cps
Maximum print speed (LQ)
140 cps
Maximum print speed (NLQ)
210 cps
Character pitch
10 cpi
Maximum number of copies
6 copies
Built-in barcodes
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, UPC-A, UPC-E
Character sets
PCAPTEC, PC437, PC708, PC720, PC850, PC858, PC864, PCAR864, ISO 8859-15, Roman 8, Italic
Number of characters
14
Features
Product colour *
Black, White
Buffer size *
128 KB
Page description languages *
Epson ESC/P2, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
RS-232, USB 2.0
Endurance
Print head *
24-pin
Print head life
600 million characters
Mean time between failures (MTBF)
35000 h
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 38 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
384 mm
Depth
280 mm
Height
203 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
365 mm
Package depth
445 mm
Package height
255 mm
Package weight
10.4 kg
Other features
Print technology
Dot matrix
Needles
24 (2 x 12)
Logistics data
Products per pallet (UK)
48 pc(s)
Pallet weight (UK)
0 g
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Portugal 1 distributor(s)