location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 5D+ EF 24-70mm f 2.8 L USM 12.8 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 5D+ EF 24-70mm f 2.8 L USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0296B177
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 5D+ EF 24-70mm f 2.8 L USM 12.8 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.8 MP CMOS Black
  • - Optical zoom: 10x Digital zoom: 0.71x
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Megapixel (approx.) *
12.8 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Optical zoom *
10x
Digital zoom *
0.71x
Focusing
Focus adjustment *
Auto
Shutter
Camera shutter type
Electronic
Flash
Flash modes *
Red-eye reduction
Video
Motion JPEG frame rate
3 fps
Memory
Compatible memory cards *
CF, microdrive
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Ports & interfaces
I/O ports
USB 2.0 PAL/ NTSC
DC-in jack
Yes
Camera
Self-timer delay *
10 s
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
11 h
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
152 mm
Depth
113 mm
Height
75 mm
Weight
810 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch, Remote Capture
Other features
Video capability
Yes
Data compression
JPEG (Exif 2.21)
Lens system
EF
Built-in flash
Yes
Camera focusing range
EV -0.5 - 18
Camera shutter speed
30 - 1/8000 s
Photo mode
Auto, Program AE, Shutter AE, Aperture AE, Manual, Custom
Compatible operating systems
Windows 98SE / 2000 / Me / XP Mac OS X v10.2 - v10.4
Digital SLR
Yes