location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PLQ-50 dot matrix printer 630 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLQ-50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CJ10401A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946691459
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91127
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2023 15:14:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PLQ-50 dot matrix printer 630 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 630 cps
  • - 5 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: RS-232, USB
  • - Print head: 24-pin 600 million characters
  • - Mean time between failures (MTBF): 35000 h
More>>>
Printing
Maximum printing width (columns) *
94
Maximum print speed *
630 cps
Maximum print speed (draft)
420 cps
Maximum print speed (LQ)
140 cps
Character pitch
10 cpi
Maximum number of copies
6 copies
Built-in barcodes
CODABAR (NW-7), Code 39, Code-128 Codabar Library, EAN13, EAN8, Industrial 2/5, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Character sets
ISO 8859-15, Italic, PC437, PC708, PC720, PC850, PC858, PC864, PCAPTEC, PCAR864, Roman 8
Number of characters
14
Paper handling
Multi-part paper thickness range
0.12 - 0.53 mm
Single sheet thickness range
0.065 - 0.19 mm
Features
Buffer size *
128 KB
Sound pressure level (printing) *
5 dB
Features
Sound pressure level (quiet mode)
38 dB
Ports & interfaces
Standard interfaces *
RS-232, USB
Optional connectivity
Serial (RS-232)
Endurance
Print head *
24-pin
Print head life
600 million characters
Mean time between failures (MTBF)
35000 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 38 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
384 mm
Depth
280 mm
Height
203 mm
Country Distributor
United Kingdom 4 distributor(s)