location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 963 4-Pack CMYK(4) Original Ink Cartridge Combo

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
963 4-Pack CMYK(4) Original Ink Cartridge Combo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6ZC70AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704174531197 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 916048
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2025 13:33:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 963 4-Pack CMYK(4) Original Ink Cartridge Combo
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Combo pack
  • - Black ink type: Pigment-based ink Colour ink type: Pigment-based ink
  • - Standard Yield
  • - Black ink page yield: 1000 pages Colour ink page yield: 700 pages
  • - Black ink cartridges quantity: 1 Colour ink cartridges quantity: 3
  • - Brand compatibility: HP
  • - 5 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP 963 ink cartridges work with: HP OfficeJet Pro 9010, 9012, 9014, 9015, 9015e, 9016, 9019, 9020, 9022, 9025, 9025e
Quantity per pack *
5 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
3
Black ink volume
47.86 ml
Black ink page yield *
1000 pages
Colour ink page yield *
700 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Combo pack
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
123 mm
Depth
4.85 mm
Height
171 mm
Weight
240 g
Packaging data
Package width
123 mm
Package depth
4.85 mm
Package height
171 mm
Package weight
240 g
Package type
Box
Brand-specific features
HP GTIN (EAN/UPC)
195122352226
Technical details
Box contents
4 ink cartridges: 1 standard black, and 1 each standard cyan, magenta, yellow
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Polska 1 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)