- - Blue
- - Ambidextrous RF Wireless
- - Scroll type: Wheel Buttons quantity: 3
- - Power source: Batteries
- - 1 AA
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mouse 220 (Lumiere Blue)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7KX11AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905408627

Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types:
- USB is the most modern. You can recognize it by the rectangular connector.
- PS/2 connectors are round. This type of connection is fairly commonly used in PCs.
- Bluetooth is another modern (wireless) connection method.
Mice

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
160862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
22 Apr 2025 16:04:22
The date of the most recent change of this product data-sheet in Icecat.
CE Marking
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Wireless convenience
No more wires with the reliable 2.4 GHz wireless connection.[1]
Dependable power
Efficient battery life delivers up to 15 months of everyday use.[2]
Contoured comfort
A contoured shape designed for all-day comfort in either hand.
Easy storage
The nano receiver conveniently stores inside the mouse for easy portability.
3-button navigation
3 button solution and a built-in scroll wheel for optimized productivity.
Gripping power
Carefully designed side grips provide the ideal texture for added control.
Smooth control
Blue LED technology and a powerful 1600 DPI optical sensor give you precise movement on most surfaces.
WWCB Certified
The Works With Chromebook badge on a device means it’s optimized to work[3] with your Chromebook and other Chrome OS devices[4]. Enjoy a seamless experience across Works With Chromebook certified accessories[5].
Mouse
Device interface
*
RF Wireless
Buttons type
Pressed buttons
Scroll type
*
Wheel
Buttons quantity
*
3
Design
Form factor
*
Ambidextrous
Product colour
*
Blue
HP segment
Home
Power
Power source
*
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
macOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
94.8 mm
Weight & dimensions
Depth
57 mm
Height
39.1 mm
Weight
80 g
Packaging data
Quantity per pack
*
1 pc(s)
Package width
198 mm
Package depth
139 mm
Package height
53 mm
Package weight
140 g
Packaging content
Receiver included

Wireless receiver interface
USB Type-A
Receiver type
Micro receiver
Batteries included

Brand-specific features
HP GTIN (EAN/UPC)
193905408627
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
1
Country | Distributor |
---|---|
![]() |
4 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.