location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-C260 3.86 cm (1.52") 74 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-C260
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-C260ZRA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-C260 3.86 cm (1.52") 74 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 3.86 cm (1.52") 128 x 128 pixels
  • - 750 mAh
More>>>
Design
Product colour *
Red
Display
Display diagonal *
3.86 cm (1.52")
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
0.6 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
WAP
1.2
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
16
Power
Battery capacity *
750 mAh
Talk time (2G) *
6.5 h
Standby time (2G) *
360 h
Weight & dimensions
Weight *
74 g
Width
88.1 mm
Depth
45.6 mm
Height
19.8 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, To-do list
Vibrating alert
Yes
Form factor *
Clamshell
Other features
Networking type
GSM
Operating frequency
900/1800 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:21:42
Uk has collected 5 expert reviews for Samsung SGH-C260 3.86 cm (1.52") 74 g Red and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%
Brand Image Product code Product Stock Price from
Samsung SGH-C260 3.86 cm (1.52") 74 g Black Samsung SGH-C260 3.86 cm (1.52") 74 g Black
(show image)
DKA SGH-C260 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SGH-C260 3.86 cm (1.52") 74 g Samsung SGH-C260 3.86 cm (1.52") 74 g
(show image)
SGH-C260WSA SGH-C260 0.00
(excl. VAT)
0 (incl. VAT)