location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 70 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1863B005 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 70 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7.1 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 4x
  • - TTL
  • - 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel (approx.) *
7.1 MP
Sensor type *
CCD
Maximum image resolution *
3072 x 2304 pixels
Still image resolution(s) *
640 x 480,1600 x 1200,1600 x 1200,2048 x 1536,2592 x 1944,3072 x 1728,3072 x 2304
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focusing
Focus *
TTL
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Manual, Red-eye reduction
Video
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
I/O ports
USB; A/V output (PAL/NTSC)
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual, Movie
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
NB-4L
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
85.9 mm
Depth
19.4 mm
Height
53.5 mm
Weight
125 g
Other features
Video capability
Yes
Interface
USB
Lens focal range
f/2.8 – f/4.9
Data compression
Superfine, Fine, Normal
Lens system
6 / 5
Camera shutter speed
15 – 1/1500
Compatible operating systems
Windows 2000 SP4/XP/Vista; Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:33:47
Uk has collected 39 expert reviews for Canon Digital IXUS 70 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
Photoradar.com
Updated:
2011-09-26 00:33:46
Cool looks and brand caché have made the Ixus a firm favourite with jetsetters and supermodels the world over... perhaps they're the sort of people that Canon hopes will buy such a gaudy bauble as a diamond-encrusted compact.For the rest of us - those...
Bottom line Cool looks and brand caché have made the Ixus a firm favourite with jetsetters and supermodels the world over... perhaps they're the sort of people that Canon hopes will buy such a gaudy bauble as a diamond-encrusted compact.For the rest of us - those...
60%
theregister.co.uk
Updated:
2011-09-26 00:33:46
First impressions are that the Ixus 70 isnt the most exciting camera to look at. It’s basically a rectangular slab finished in brushed aluminium and black. Now, don’t get us wrong, it’s not ugly by any stretch of the imagination. Unlike...
Bottom line This camera is no massive leap forward on the Ixus roadmap, and it doesn’t offer a lot in terms of features or functionality. But then the Ixus 70 doesn’t pretend to be anything other than a highly portable, pick-up-and shoot camera that can d...
90%
Cameras.co.uk
Updated:
2011-09-26 00:33:46
The Canon IXUS 70 is a small, neat digital camera. There is nothing especially flashy about this camera, but it looks good and appears to have a decent build quality. At 19mm wide the IXUS 70 is one of the slimmer digital cameras and you should have no...
0%
techradar.com
Updated:
2011-09-26 00:33:46
To celebrate ten years since the first Ixus appeared, Canon commissioned ten, special, diamond-encrusted models of what has become the worlds most iconic camera sub-brand. Cool looks and brand caché have made the Ixus a firm favourite with jetsetters...
Good Well built and solid, Fast starting up...
Bad Light on features, Indifferent image quality...
Bottom line To celebrate ten years since the first Ixus appeared, Canon commissioned ten, special, diamond-encrusted models of what has become the worlds most iconic camera sub-brand. Cool looks and brand caché have made the Ixus a firm favourite with jetsetters...
70%
digitalversus.com
Updated:
2011-09-26 00:33:47
With the Ixus 70, Canon comes back to a design from the 90’s. The camera offers rather classic technical characteristics, but all condensed in a miniature body, making it quite attractive. However, optical stabilization was skipped over, an essential...
Good Small and elegant, Intuitive interface, Very reactive, Quality LCD screen, Good macro mode...
Bad Some components seem fragile, Noise starting at 200 ISO, White balance is sometimes unpredictable, No exposure bar while shooting...
60%
techdigest.tv
Updated:
2011-09-26 00:33:47
The Canon Ixus 70s smart, minimalist look is inspired by the original Ixus design. Its finished in silver and black and despite its small dimensions it feels incredibly well built and solid. Its a point and shoot model, but despite its tiny size, C...
60%
shinyshiny.tv
Updated:
2011-09-26 00:33:47
Susi reviews the new Canon Ixus - the slimmest in the Canon range but a giant among really compact cams.
0%
expertreviews.co.uk
Updated:
2011-09-26 00:33:47
Digital SLRs are great for all-round picture quality, but theyre bulky and difficult to carry around with you everywhere. So its always handy to have a quality pocket digital camera to keep with you all the time.
80%
webuser.co.uk
Updated:
2011-09-26 00:33:47
The Digital IXUS 70 is the most expensive camera on test and lives up to its price tag. Its the smallest of the group, although theres little in it in terms of thickness and height, but it has managed to shave a few millimetres off the width – provi...
96%
digicamreview.co.uk
Updated:
2011-09-26 00:33:47
Announced on the 22nd of February 2007, the Canon Powershot SD1000 / Canon Digital IXUS 70 is one of the slimmest Canon Digital IXUS cameras measuring just 19.4mm wide, and is available in two different colours: Silver and Black or Silver...
Good Good image quality - excellent colour Good video mode - VGA, 30fps, Sound Feels good (solid) and looks good with an ultra-compact stylish body Slimmest Canon Digital IXUS at just 19.4mm thick. Quick in operation - continuous shooting is quick Lots of c...
Bad Videos take up a lot of space - eg 2 minute VGA/30fps video uses 250mb! (MPEG4 compression would be nice) Slightly slow flash recharge time Some (slightly) hidden options: Panoramic / Stitch assist at bottom of Photo menu, Sharpness, Contrast, Saturati...
Bottom line The Canon Digital IXUS 70 / SD1000 is an excellent ultra compact digital camera - image quality is very good with great colour and detail although images are slightly soft. This camera is one of the slimmest Canon digital cameras available and is a cam...
80%
goodgearguide.com.au
Updated:
2011-11-04 09:29:29
Sporting all the usual features of the consumer line of IXUS cameras, the Canon IXUS 70 is another great unit. Its petite, angular design makes it ideal for throwing into a bag or pocket and forgetting about, and the 7.1 megapixel sensor captures pictu...
Good Slim design, good image quality...
Bad Design a little boxy The Final Word Another great compact camera from Canon, the IXUS 70 excels with a tiny design and good quality pictures, making it ideal as an all purpose happy snap camera.
Bottom line Another great compact camera from Canon, the IXUS 70 excels with a tiny design and good quality pictures, making it ideal as an all purpose happy snap camera.
80%
smh.com.au
Updated:
2011-11-04 09:29:40
Next to image stabilisation, Face Detect is the best thing in digital cameras. Its a feature included in the Ixus 70, thankfully; Canon is a master of the technology. Face Detect means the camera can automatically find peoples fa...
100%
devhardware.com
Updated:
2011-09-26 00:33:46
Nowadays technology is steadily becoming smaller and lighter, especially when it comes to digital cameras. Most digital camera manufacturers are always trying to out do the competition with a smaller, lighter, and faster digital camera. We as consumers...
0%
Howstuffworks.com
Updated:
2011-09-26 00:33:46
Canon has included some nice features in its PowerShot SD1000, especially considering that it is an ultra-compact digital camera. However, some image-quality problems in low-light conditions make it tough to recommend this model at nearly $300; its a...
Good Thin camera body, good response times, face-detection technology, sharp and bright LCD...
Bad Image quality suffers in low light, no IS feature, MSRP is a little high, flash could be stronger...
Bottom line Canon has included some nice features in its PowerShot SD1000, especially considering that it is an ultra-compact digital camera. However, some image-quality problems in low-light conditions make it tough to recommend this model at nearly $300; its a...
60%
Neocamera.com
Updated:
2011-09-26 00:33:46
Although the Canon Powershot SD1000 has a retro look similar to the original Digital Elph, it has much more in common with the excellent Canon Powershot SD550. Besides its looks, the SD1000 is everything the SD550 was and more. Particularly, the SD100...
80%
firstglimpsemag.com
Updated:
2011-09-26 00:33:46
Canon looked to the very first ELPH for inspiration when designing the PowerShot SD1000 Digital ELPH, and it came up with a quintessential iteration of the icon: slim, clean-lined, and fully flat. Inside, the SD1000 Digital ELPH looks only to the futur...
0%
whatdigitalcamera.com
Updated:
2011-09-26 00:33:46
Canon’s design-driven IXUS compact range has a new eye-catching addition in the IXUS 70, but is its breathtaking design worthy of a price normally paid for a better specified compact? The new IXUS lacks the headline grabbing spec of other compacts i...
86%
imaging-resource.com
Updated:
2011-09-26 00:33:47
Canon PowerShot SD1000 Overview by Theano NikitasReview Date: 5/08/2007 When the first Canon ELPH hit the shelves in 1996 as an APS film camera, its compact size and innovative "box and circle" design certainly held more appeal than the film...
Good Compact, light weight, "take anywhere" camera Responsive performance with fast start-up, good shot-to-shot speed; minimal shutter lag Large, bright LCD usable in very bright and very low light Effective and accurate automatic Face Detection B...
Bad No manual aperture and shutter-speed controls Navigator ring/4-way controller difficult to operate Auto white balance renders warm images under incandescent lighting Fine-tuning adjustments and some scene modes buried deep within the Function menu ISO...
Bottom line The Canon PowerShot SD1000 will instantly be usable for anyone already familiar with Canon compacts, and will only take a few minutes for everyone else to become quite comfortable as well. The SD1000s feature set, which includes 10 scene modes, specia...
0%
digitalcamerareview.com
Updated:
2011-09-26 00:33:47
At the dawn of the 20th century most amateur photographers still captured images with large, unwieldy, and very slow (tripod mounted) glass plate cameras, but the introduction of the boxy little Kodak "Brownie" roll film camera changed all that. The...
Bottom line There really isn’t anything new here. Canon is the most modular of the major digicam manufacturers and their product development folks have a broad catalog of proven components (sensors, zoom lenses, LCD screens, processors, etc.) to draw from when cr...
0%
photographyblog.com
Updated:
2011-09-26 00:33:47
Measuring just 19.4mm thick, the Canon Digital IXUS 70 is the slimmest compact camera in Canons extensive lineup. Inspired by the original IXUS model, the new Canon IXUS 70 offers a 7.1 megapixel sensor, 3x zoom lens equivalent to 35-105mm, and a 2...
Bottom line The Canon Digital IXUS 70 is a stylishly retro, well-made, responsive point-and-shoot digital camera that successfully recalls the original IXUS design and which thankfully doesnt sacrifice substance for style. The IXUS 70 is a tiny and slim camera t...
80%
trustedreviews.com
Updated:
2011-09-26 00:33:47
Back in February I was invited along to Canon's launch event for its “ Spring Collection ” in which the company unveiled a range of new A-series and IXUS models, including this little beauty, the new Digital IXUS 70. This 7.1-megapixel model is replacing...
80%
Digitaltrends.com
Updated:
2011-09-26 00:33:47
The SD1000 is one of the newest editions of the ELPH series that celebrated its 20th anniversary last year. The film-based original broke the design mold with its classic “box and circle” styling. Now, the SD1000 Digital ELPH has returned to t...
Good Extremely compact and light Good photo quality Best Face Detection setting Decent response for a camera of this class...
Bad Few manual controls High digital noise at ISO 400 and above LCD could be more responsive...
Bottom line Anyone looking for a good point-and-forget digicam should put the Canon Powershot SD1000 Digital ELPH high on the list. It’s not the fastest camera in the world, but it works quickly enough, even with the flash blazing away. Photo quality is of the...
75%
steves-digicams.com
Updated:
2011-09-26 00:33:47
Both the PowerShot SD750 and the SD1000 Digital ELPH cameras build on Canon’s original and iconic box and circle design, while maintaining their own individual ELPH identity. The PowerShot SD1000 Digital ELPH offers consumers the choice of either or...
0%
pcmag.com
Updated:
2011-09-26 00:33:47
What kind of point-and-shoot camera has what it takes to stand out from the pack? Generally, its one that exhibits both excellent quality and nimble performance. But thats not the whole story. Other features, such as a useful and beautiful design p...
Good Fantastic picture quality. Excellent performance. No shutter lag. Sweet styling.
Bad Should have better video capabilities, including MPEG-4 encoding. Wide-angle lens could be wider. A bit pricey.
Bottom line Although theres an incredible amount of competition in the ultracompact category, the Canon PowerShots are still the cameras to beat. And at the top of the mountain sits the PowerShot SD1000...
90%
dcresource.com
Updated:
2011-09-26 00:33:47
The Canon PowerShot SD1000 Digital ELPH ($299) is an ultra-compact camera with a throwback design resembling the original film-based ELPH. Despite its high model number, the SD1000 isnt the top-of-the-line ELPH: the SD900 still holds that title...
0%