location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP2702 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP2702
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4103B022
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP2702 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 7 ppm
  • - USB port
More>>>
Features
Colour *
Yes
Number of print cartridges *
2
Printing
Print resolution colour
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (colour, normal quality, A4/US Letter)
4.8 ppm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Paper handling
Maximum print size
216 x 356 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes (imperial)
10x15"
Borderless printing media sizes
A4, Letter
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Performance
Printing noise level
47 dB
Design
Market positioning *
Home & office
Power
Power consumption (printing) *
11 W
Power consumption (off)
0.4 W
Power
Power consumption (standby)
0.7 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum system requirements
Windows: Internet Explorer 6 or higher, display resolution SVGA 800 x 600 or higher Windows 7: (Processor: 1GHz or faster 32-bit (x86) or 64-bit (x64) processor, RAM: 1 GB of RAM (32-bit)/2 GB of RAM (64-bit)) Windows Vista, Vista SP1, SP2: (Processor: 1 GHz processor, RAM: 512mb) Windows XP SP2, SP3, Windows 2000 Professional SP4: (Processor: 300MHz, RAM: 128mb) Common: CD-Rom drive Mac OS: Safari, display resolution XGA 1024 x 768, Mac OS Extended FS or Mac OS Extended (Journaled) Mac OSX 10.6: (Processor: Intel Processor, RAM: 1GB) Mac OSX 10.5: (Processor: Intel processor, PowerPC G5, PowerPC G4 (867MHz or faster), RAM: 512mb) Mac OSX 10.4.11: (Processor: Intel processor, PowerPC G5, G4, G3, RAM: 256mb)
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
445 mm
Depth
250 mm
Height
130 mm
Weight
3.4 kg
Packaging data
Drivers included
Yes
Bundled software
Easy-PhotoPrint EX, Easy-WebPrint EX downloader, Canon Utilities MyPrinter, Canon Utilities Solutions Menu
Other features
Print technology
Inkjet
Supported media weight(s)
64 - 105 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 06:43:23
Uk has collected 16 expert reviews for Canon PIXMA iP2702 inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-17 06:43:23
Multi-function printers rule the roost when it comes to inkjet printing, but there's always room for a low-cost, no-frills, single-function printer. That's the niche Canon's Pixma iP2702 is looking to fill and, at just £31, it already meets the primary...
Bottom line If you're looking for a simple inkjet that just does the basics, the iP2702 is a cheap and effective choice...
80%
pcadvisor.co.uk
Updated:
2011-08-17 06:43:23
Product Code: 4103B026 The Canon Pixma iP2702 is a colour inkjet printer at a rock-bottom price of just £36. Few areas of IT offer such a diverse range of models as the inkjet printer market. At the top end the meatiest page churners cost hundreds of...
Bottom line The Canon Pixma iP2702 produces performance that’s unexceptional but quite satisfactory given the price. Should you be looking for an ultra-cheap (almost disposable) printer, we think you might be pleasantly surprised by the results. Unfortunately, th...
70%
gadgetspeak.com
Updated:
2011-08-17 06:43:23
It’s been a while since I have looked at a printer (as opposed to an All In One or MFU) and even longer since I have looked at a basic entry level offering. Both those criteria are fulfilled by this small unit the Canon iP 2702...
72%
techradar.com
Updated:
2011-08-17 06:43:23
The Canon Pixma iP2702 is as basic and entry-level a photo printer as you're likely to find. The simple design consists of a paper feed tray at the top and two function buttons. There isn't any fancy touchscreen control panels or any other means of con...
Good Good photo print quality, Easy installation, Simple to use...
Bad Single colour inkwell, Not many features...
70%
itreviews.com
Updated:
2011-08-17 06:43:23
Canon continues to produce low cost printers like this PIXMA iP2702 with nippy speeds and impressively good quality images and black text documents, yet the Spartan amount of extras might compel you to look to higher spec models in the range. Canon -...
0%
v3.co.uk
Updated:
2011-08-17 06:43:23
Canon’s Pixma IP2702 is a cheap printer for home users.Its smoothly curved body is particularly neat when closed, with the high-gloss back of its paper tray folding down to complete the lines of its top cover...
Good Good-quality plain and photo prints; lots of software; low price...
Bad Very noisy paper feed; no output paper tray; relatively expensive black prints...
Bottom line Good print, but a bit expensive and noisy Good points Good-quality plain and photo prints; lots of software; low price Bad points Very noisy paper feed; no output paper tray; relatively expensive black prints...
60%
computeractive.co.uk
Updated:
2011-08-17 06:43:23
Canon’s Pixma IP2702is a cheap printer for home users.Its smoothly curved body is particularly neat when closed, with the high-gloss back of its paper tray folding down to complete the lines of its top cover.There are two buttons, each with inset light...
Good Goodquality plain and photo prints; lots of software; low price...
Bad Very noisy paper feed; no output paper tray; relatively expensive black prints...
Bottom line Good print, but a bit expensive and noisy...
60%
trustedreviews.com
Updated:
2011-08-17 06:43:23
Canon has an enviable reputation for inkjet printers and all-in-ones and its printer range starts at under £50. The PIXMA iP2702 is an upgrade to the PIXMA iP2600 , the main differences being the ink cartridges and software bundle, plus an external case r...
70%
pcmag.com
Updated:
2011-08-17 06:43:23
Manufacturers tend to label low-end home inkjet printers such as Canon Pixma iP2702 Photo Printer ($49.99 direct) as photo printers, and these tend to print decent to very good photos (by consumer standards, at least), often to the neglect of text qual...
Good Bargain price. Above-par text quality.
Bad Lackluster photo quality. Slow, particularly for business apps.
Bottom line The Canon Pixma iP2702 Photo Printer proved more adept at printing out text than photos. Buy it now...
60%
printercomparison.com
Updated:
2011-08-17 06:43:23
When Canon announced its new office line of all-in-one inkjet printers at CES 2010, it also introduced the single function Canon Pixma iP2702. Next to the fancy Pixma MX870 and the durable Pixma MX350, the Pixma iP2702 might not pop, but it has a plac...
Bottom line These days, it is so easy to get an all-in-one inkjet photo printer at a reasonable cost that single function inkjets are few and far between. There are several options under $100 that can give the consumer more than the Pixma iP2702 can and a plethor...
60%
macworld.com
Updated:
2011-08-17 06:43:23
Canon's Pixma iP2702 inkjet printer costs just $50 and it delivers what you can reasonably expect for that price: adequacy. In our tests, its photo speed and image quality stood out. It's an otherwise humdrum package, however, with unusually pricey ink...
Good Affordable, Small footprint...
Bad Lackluster speed and plain-paper print quality, High ink costs...
Bottom line If you just want a cheap inkjet printer for the occasional photo or casual printout, the Pixma iP2702 can provide that basic level of service. The low initial cost will probably offset what you'll pay for ink over time. If you plan to use your printer...
50%
maclife.com
Updated:
2011-08-17 06:43:23
Prints for the penny-pincher A wise person once said, “You get what you pay for,” and in the case of Canon’s budget-friendly Pixma iP2702, truer words were never spoken. If you’re looking for an affordable way to print day-to-day snapshots, the $50 iP2...
Good Very inexpensive. Black text documents look great. Easy to use.
Bad Photo prints lack depth. Colors are a bit washed out. No output tray. Singlecartridge color ink.
Bottom line This $50 printer is one of the least expensive we’ve seen, and for anyone who just wants to be able to print snapshots at home, it works fine. Others, however, will need to lower their expectations nearly as low as the price.Pixma iP2702...
60%
electronicsme.com
Updated:
2011-08-17 06:43:23
Canon PIXMA iP2702 Inkjet Photo Printer4103B022 is a new, budget model photo/document inkjet printer from Canon. It features up to 4800 x 1200 dpi color and 600 x 600 dpi black print resolution and print speeds up to 4.8 ipm in color and 7.0 ipm in bla...
Bottom line If you're in the market for a basic, all-around printer, the Canon PIXMA iP2702 makes a very good choice. Photo quality is excellent and print speed is fast in black and white and better than average in color. You can do better at this price on feature...
72%
pcworld.com_techhive.com
Updated:
2011-08-17 06:43:23
The Canon Pixma iP2702 inkjet printer costs just $50 (as of March 10, 2010), and it delivers what you can reasonably expect for that price: adequacy. In our tests, its photo speed and image quality stood out. It's an otherwise humdrum package, however...
Good Low purchase price...
Bad Lackluster speed and plainpaper print quality, High ink costs...
Bottom line This inkjet printer may be cheap to buy, but its high ink costs and mediocre performance make it less of a bargain than you’d think...
50%
computershopper.com
Updated:
2011-08-17 06:43:23
Judging by its $49.99 list price, the Canon Pixma iP2702 is one of the least-expensive single-function inkjets that we've ever reviewed—and you'll likely see it sold for even less. It’s so low-cost that the price of Canon's extra-large re...
Good Rock-bottom price; easy setup; in Normal mode, fast versus other printers in its class...
Bad Mediocre-to-poor color output; flimsy construction; color ink sold as a single cartridge...
Bottom line While you may be tempted by the low price of this single-function inkjet, take heed of the color output quality if you plan to print lots of photos...
54%