location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV 7285 2600 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7285
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4326B002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV 7285 2600 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 2600 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 533.4 - 7620 mm (21 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 7 W
  • - 239 W
More>>>
Projector
Screen size compatibility *
533.4 - 7620 mm (21 - 300")
Projection distance
0.8 - 11.3 m
Projector brightness *
2600 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Uniformity
85%
Digital gamma correction
Yes
Keystone correction, vertical
-30 - 30°
Matrix size
1.6 cm (0.63")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source (economic mode)
5000 h
Lamp type
NSH
Lamp power
180 W
Lens system
Focus *
Manual
Focal length range
19.8 – 23.7
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Digital zoom
4x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
No
3D Ready
No
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
Yes
CardBus PCMCIA slot type
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
29 dB
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
Design
Product colour *
White
Power
Power consumption (typical) *
239 W
Power consumption (standby) *
0.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Width
317 mm
Depth
336 mm
Height
111 mm
Weight *
3.3 kg
Packaging content
Remote control included *
No
Other features
Aspect ratio
4:3
Audio input
2
Audio output
1
Dimensions (WxDxH)
317 x 336 x 111 mm
Connectivity technology
Wired
RS-232 ports
1
Maximum analog resolution
1600 x 1200 pixels
Maximum digital resolution
1400 x 1050 pixels
USB mass storage
No
Source Testseek summary Average rating
Reviews
Updated:
2011-11-11 01:52:31
Uk has collected 1 expert review for Canon LV 7285 2600 ANSI lumens LCD XGA (1024x768) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
ld2.ciol.com
Updated:
2011-11-11 01:52:30
Affordable projectors usually have one or more glaring weaknesses that make themselves quite apparent the moment you pull them out of the box or switch them on. Not so with the Canon LV-7285. It costs just Rs 40k, which is plain affordable in projector...
Good Auto iris for enhanced contrast, Auto keystone for easy setup...
Bad XGA resolution & 4:3 aspect make it more suited for office use...
0%