More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strong Adhesive Gloss Laminated Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-S251

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766055932
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
124358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
27 Feb 2025 13:27:23
The date of the most recent change of this product data-sheet in Icecat.
Features
Label colour
*
Black on white
Tape type
TZ
Product colour
Blue
Print technology
Thermal transfer
Country of origin
China
Finish type
Gloss
Laminated

Brand compatibility
Brother
Features
Compatibility
PT-1400, PT-1600, PT-1650, PT-2400, PT-2420, PT-2430, PT-2450, PT-2500, PT-2700, PT-2710, PT-350, PT-550, PT-9200, PT-9400
Weight & dimensions
Tape width
*
2.4 cm
Tape length
8 m
Width
359 mm
Depth
275 mm
Height
403 mm
Weight
1.83 kg
Quantity per pack
1 pc(s)
Package type
Box
Package weight
3.13 kg
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
TZE-621 | Labelling Tape 9mm |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZE-611 | Laminated tape 6mm |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZE-541 | Laminated tape 18mm |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZE-151 | Labelling Tape 24mm |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZE-521 | Laminated tape 9mm |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZE-641 | Labelling Tape 18mm |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZE-651 | Labelling Tape 24mm |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZ-N201 | Gloss Non-Laminated Labelling Tape |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZ-S221 | Strong Adhesive Gloss Laminated Tape |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
TZ-SE4 | Gloss Laminated Security Tape |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.