location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1200 large format printer Colour 2400 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH538A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962303351 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Jul 2011
Product end of life date
Bullet Points HP Designjet T1200 large format printer Colour 2400 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Grey, Magenta, Pigment black, Yellow
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
4
Page description languages *
PCL 3
Printing colours *
Black, Cyan, Grey, Magenta, Pigment black, Yellow
Print speed (best quality)
3.1 m²/hr
Print cartridge volume (metric)
69/130/300 ml
Print head
3
Paper handling
Paper tray media types *
Bond paper, Coated paper, Glossy paper, Matte paper, Plain paper, Roll
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A4
Media thickness
0.29 mm
Maximum roll length
91 m
Maximum roll diameter
13.5 cm
Recommended media weight
60 - 328 g/m²
Maximum media width
1118 mm
Roll top margin
5 mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10/100/1000Base-T(X)
Performance
Internal memory
32768 MB
Internal storage capacity
160 GB
Storage media
HDD
Built-in processor
Intel® Pentium® M
Processor frequency
800 MHz
Certification
WEEE, RoHS, REACH, EuP, FEMP
Power
Power requirements
100 - 240V, 50/60Hz
Power consumption (PowerSave)
7 W
Power consumption (typical)
120 W
Power consumption (off)
0.1 W
Operational conditions
Recommended humidity operating range
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
41 - 104 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Mac compatibility
Yes
Recommended system requirements
Intel Pentium, AMD K6/Athlon/Duron 1GHz, 1GB RAM, 2GB HDD
Compatible operating systems
Windows 7 Windows XP Home/Professional (32/64-Bit) Windows Server 2003 (32/64-Bit) Windows Vista (32/64-Bit) Windows Server 2008 (32/64-Bit) Mac OS X v10.4, v10.5 Novell NetWare 5.x, 6.x Citrix XenApp Citrix XenServer
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1770 x 722 x 1050 mm
Weight
86 kg
Size (imperial)
111.8 cm (44")
Weight (imperial)
85.7 kg (189 lbs)
Packaging data
Package weight
115 kg
Package dimensions (WxDxH)
1930 x 766 x 778 mm
Package dimensions (W x D x H)
1929.9 x 766.1 x 779.8 mm (76 x 30.2 x 30.7")
Package weight (imperial)
114.8 kg (253 lbs)
Other features
Line accuracy
+/-0.1%
Minimum line width
0.06 mm
Acoustic power emissions
6.2B(A)
Acoustic pressure emissions
46 dB
Electromagnetic compatibility
FCC, ICES, EMC, ACMA, CCC, KCC, VCCI
Ink drop
9/6 pl
Safety
CSA, LVD, GOST, CCC, PSB, IRAM, NYCE
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Vinyl media
Yes
Acoustic power emissions (standby)
44 dB
Acoustic pressure emissions (standby)
26dB(A)
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Brand Image Product code Product Stock Price from
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)