location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PC-300RF fax supply Fax ribbon 250 pages Black 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC-300RF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC-300RF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766054393
Category: Fax Supplies Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 214675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:11:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother PC-300RF fax supply Fax ribbon 250 pages Black 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fax ribbon
  • - 250 pages
  • - Print technology: Thermal transfer
  • - Black
  • - Japan
  • - 1 pc(s)
More>>>
Features
Type
Fax ribbon
Page yield *
250 pages
Printing colours *
Black
Print technology
Thermal transfer
Compatibility *
FAX910 / FAX917 / FAX920 / FAX930 / FAX940 / FAX921 / FAX925 / FAX931
Quantity per pack
1 pc(s)
Weight & dimensions
Width
42 mm
Depth
60 mm
Height
224 mm
Weight
303 g
Packaging data
Package weight
317 g
Logistics data
Products per pallet
1728 pc(s)
Pallet gross height
16.2 cm
Pallet gross weight
573.8 kg
Technical details
Master (outer) cases per pallet
144 pc(s)
Master (outer) cases per pallet layer
24 pc(s)
Layers per pallet
6 pc(s)
Pallet type
800 x 1200 mm
Other features
Country of origin
Japan
Brand Image Product code Product Stock Price from
Brother Refill Ribbon Rolls Brother Refill Ribbon Rolls
(show image)
PC-104RF Refill Ribbon Rolls 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Österreich 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
France 2 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)