location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelikan 1 Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelikan Check ‘Pelikan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
624994
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4018474624994
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Pelikan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pelikan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:45:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelikan 1 Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Yellow
  • - Colour toner page yield: 6000 pages
  • - Laser printing
More>>>
Brand Image Product code Product Stock Price from
MM Magenta Laser Toner - HP 310A (Q2683A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP 310A (Q2683A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15062DK Magenta Laser Toner - HP 310A (Q2683A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM 15061DK toner cartridge 1 pc(s) Cyan MM 15061DK toner cartridge 1 pc(s) Cyan
(show image)
15061DK 15061DK 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15060DK Cyan Laser Toner - HP 311A (Q2681A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15056DK Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
HP 311A Yellow Original LaserJet toner cartridge 1 pc(s) HP 311A Yellow Original LaserJet toner cartridge 1 pc(s)
(show image)
Q2682A 311A Yellow Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)