location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Gloss Non-Laminated Labelling Tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gloss Non-Laminated Labelling Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-N201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766634519
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114622
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:27:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Gloss Non-Laminated Labelling Tape
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 3.5 mm
  • - Quantity per pack: 1 pc(s)
More>>>
Features
Label colour *
Black on white
Tape type
TZ
Product colour
Black
Print technology
Thermal transfer
Country of origin
Japan
Finish type
Gloss
Laminated
No
Brand compatibility
Brother
Compatibility
PT-9800, PT-7600, PT-2730
Weight & dimensions
Tape width *
3.5 mm
Tape length
8 m
Width
182.4 mm
Depth
99.3 mm
Height
313 mm
Weight
609 g
Quantity per pack
1 pc(s)
Package type
Box
Package weight
707 g
Brand Image Product code Product Stock Price from
Brother Laminated tape 12mm Brother Laminated tape 12mm
(show image)
TZE-731 Laminated tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-721 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 9mm Brother Labelling Tape 9mm
(show image)
TZE-621 Labelling Tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 6mm Brother Laminated tape 6mm
(show image)
TZE-611 Laminated tape 6mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 18mm Brother Laminated tape 18mm
(show image)
TZE-541 Laminated tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 24mm Brother Labelling Tape 24mm
(show image)
TZE-151 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 9mm Brother Laminated tape 9mm
(show image)
TZE-521 Laminated tape 9mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 18mm Brother Labelling Tape 18mm
(show image)
TZE-641 Labelling Tape 18mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 12mm Brother Labelling Tape 12mm
(show image)
TZE-131 Labelling Tape 12mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother Labelling Tape 24mm Brother Labelling Tape 24mm
(show image)
TZE-651 Labelling Tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)