location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lexmark C52x, C53x Photoconductor Unit 4-Pack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C52x, C53x Photoconductor Unit 4-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53034X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646258579 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:05:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C52x, C53x Photoconductor Unit 4-Pack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 20000 pages
  • - Cartridge recollection
  • - Print technology: Laser
  • - Lexmark
  • - Black, Cyan, Magenta, Yellow
More>>>
Brand Image Product code Product Stock Price from
Lexmark

Lexmark C950X73G imaging unit 115000 pages
(show image)
C950X73G C950X73G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark

Lexmark C950X71G imaging unit 115000 pages
(show image)
C950X71G C950X71G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark

Lexmark C930X72G imaging unit 53000 pages
(show image)
C930X72G C930X72G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark

Lexmark C930X73G imaging unit 47000 pages
(show image)
C930X73G C930X73G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark

Lexmark C734X24G imaging unit 20000 pages
(show image)
C734X24G C734X24G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark

Lexmark C734X20G imaging unit 20000 pages
(show image)
C734X20G C734X20G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark

Lexmark C54x, X54x Black Imaging Kit (30K)
(show image)
C540X71G C54x, X54x Black Imaging Kit (30K) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark

Lexmark C52x 20K Photoconductor Unit 4-Pack 20000 pages
(show image)
C52034X C52x 20K Photoconductor Unit 4-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark

Lexmark C52x Black Photoconductor Unit (20K) 20000 pages
(show image)
C52030X C52x Black Photoconductor Unit (20K) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 5 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 1 distributor(s)
France 1 distributor(s)