location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Wireless Access Point 802.11g 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Access Point 802.11g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP54G
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys Wireless Access Point 802.11g 54 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - WEP, WPA
More>>>
Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.4 GHz
Number of users
256 user(s)
Security
Security algorithms *
WEP, WPA
MAC address filtering
Yes
Protocols
Data link protocols
IEEE 802.11g, IEEE 802.11b, IEEE 802.3,IEEE 802.3u
Power
AC input voltage
12 V
Design
Internal
No
Performance
Compatible operating systems
Windows 98SE, Me, 2000, XP
Minimum system requirements
Internet Explorer 4.0, Netscape Navigator 4.7 CD-ROM 802.11b, 802.11g Wireless Adapter w TCP/IP Network Adapter w Ethernet Network Cable & TCP/IP, Minimum processor: 200 MHz, 64 MB RAM
Certificates
Certification
FCC
Weight & dimensions
Dimensions (WxDxH)
186 x 169 x 48 mm
Weight
460 g
Other features
I/O ports
1 x 10/100 Auto-Cross Over (MDI/MDI-X), power
Indoor range
100 m
Outdoor range
450 m
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u
Networking features
LAN, WLAN,VPN
Connectivity LEDs
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:14:42
Uk has collected 2 expert reviews for Linksys Wireless Access Point 802.11g 54 Mbit/s and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
Howstuffworks.com
Updated:
2011-10-03 23:14:42
When youre connecting your broadband modem and home network, it can sometimes be a pain to get all the devices hooked up and working properly. Fortunately, with the Linksys Wireless-G Cable Modem, all the pieces are already in place. This high-speed D...
Good 802.11b and g support, lots of security tools...
Bad Set-up takes some time...
Bottom line When youre connecting your broadband modem and home network, it can sometimes be a pain to get all the devices hooked up and working properly. Fortunately, with the Linksys Wireless-G Cable Modem, all the pieces are already in place. This high-speed...
60%
Brand Image Product code Product Stock Price from
3com

3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE876075-ME Wireless 8760 Dual Radio 11a/b/g PoE Access Point 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)