location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-MG175EK Hard Disk Digital Camcorder 1.07 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG175EK Hard Disk Digital Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG175EK
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:41:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-MG175EK Hard Disk Digital Camcorder 1.07 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.07 MP CCD 25.4 / 6 mm (1 / 6")
  • - Optical zoom: 32x Digital zoom: 800x
  • - Internal storage capacity: 40 GB
  • - 6.86 cm (2.7")
  • - PictBridge DC-in jack
More>>>
Image sensor
Total megapixels *
1.07 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Optical sensor resolution
1070000 pixels
Lens system
Focal length range
2.5 - 80 mm
Optical zoom *
32x
Filter size
30.5 mm
Digital zoom *
800x
Storage
Internal storage capacity *
40 GB
Compatible memory cards *
SD
Display
Display diagonal *
6.86 cm (2.7")
Display resolution
112000
Camera
Photo mode
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
PictBridge *
Yes
DV port
Yes
DC-in jack
Yes
Weight & dimensions
Width
66 mm
Depth
110 mm
Height
71 mm
Weight *
330 g
Other features
Auto focus
Yes
Power consumption (typical)
3.2 W
Noise reduction
Yes