location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP530 Inkjet A4 9600 x 2400 DPI 14.7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0580B016
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP530 Inkjet A4 9600 x 2400 DPI 14.7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 14.7 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - 12.8 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
14.7 ppm
Print speed (colour, normal quality, A4/US Letter)
10.7 ppm
Time to first page (black, normal)
25 s
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
28 cpm
Copy speed (colour, normal quality, A4)
19 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
150 pages
Auto-redialing
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
40 locations
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
43.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (standby)
3.9 W
Power consumption (off)
0.9 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium /Celeron 300 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
12.8 kg
Packaging content
Bundled software
MP Navigator Easy-WebPrint Easy-PhotoPrint CD LabelPrint ScanSoft OmniPage SE NewSoft Presto PageManger
Other features
Dimensions (WxDxH)
468 x 467 x 263 mm
Power requirements
AC 100-240V, 50/60Hz
Compatible operating systems
Windows XP SP1,SP2/ 2000 SP2, SP3, SP4/ 98 Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:14:58
Uk has collected 12 expert reviews for Canon PIXMA MP530 Inkjet A4 9600 x 2400 DPI 14.7 ppm and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:14:23
The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documents and photos. Inexpensive, the Canon Pixma MP530 handles faxing, scanning, copying and printing. Nevertheless, it lacks a few features th...
Bottom line The Canon Pixma MP530 may lack some trimmings of a full-featured multifunction printer, but it delivers a good mix of performance, quality, and paper handling at an affordable price. Paul Jasper Lowest online price: £N/A...
80%
expertreviews.co.uk
Updated:
2011-09-25 22:14:54
Canons PIXMA MP530 is an inkjet multifunction peripheral that can scan, copy, print and even fax in colour. Just like Dells Multifunction Laser Printer 1815dn (reviewed opposite), it has an ADF and a duplexer, which means it can automatically prin...
80%
goodgearguide.com.au
Updated:
2011-11-04 07:02:27
The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documents and photos. It handles faxing, scanning, copying, and printing but lacks a few features that you might expect to find on an office-oriente...
Good Sharp plain paper printing, Bright and vivid photo reproduction...
Bad Lacks media card slots, Lacks a colour LCD The Final Word The Canon Pixma MP530 may lack some trimmings of a full-featured MFP, but it delivers a good mix of performance, quality, and paper handling at an affordable price.
Bottom line The Canon Pixma MP530 may lack some trimmings of a full-featured MFP, but it delivers a good mix of performance, quality, and paper handling at an affordable price.
70%
about.com
Updated:
2011-09-25 22:14:19
If you have a home office and a limited budget, the Pixma MP530 is a good choice. It’s versatile, dependable, and offers a wide range of options that compete with pricier offerings. It’s not networkable so it has to be attached via a USB cable, but if...
Good Excellent document and photo prints, Builtin scanner, fax, and copier, Duplex printing, Automatic document feeder, Easy to configure and use...
Bad Not networkable, Photo printing is slow, Takes up a lot of desk space...
Bottom line If you have a home office and a limited budget, the Pixma MP530 is a good choice. It’s versatile, dependable, and offers a wide range of options that compete with pricier offerings. It’s not networkable so it has to be attached via a USB cable...
80%
pcworld.com_techhive.com
Updated:
2011-09-25 22:14:27
Canon Pixma MP530 With its built-in fax and duplexer, the MP530 handles small-office tasks well. Recommend this story? Yes No Please Wait... The Canon Pixma MP530s solid combination of features makes it ideal for a small office that works with documen...
Good Includes dual paper trays, Builtin duplexer...
Bad Lacks Ethernet, color LCD, card slots...
Bottom line With its built-in fax and duplexer, the MP530 handles small-office tasks well.
78%
Howstuffworks.com
Updated:
2011-09-25 22:14:32
The main strength of the Pixma MP530 inkjet multifunction device from Canon is its sharp photo printing. You can print 4x6 inch photos in about 1 minute, and the Pixma MP530 allows for direct printing from a Canon digital camera. The Pixma MP530s top...
Good Very solid overall machine, sharp photo printouts, scanner function works quickly...
Bad Unit could use an LCD and media card slots, photo printing is slow...
Bottom line The main strength of the Pixma MP530 inkjet multifunction device from Canon is its sharp photo printing. You can print 4x6 inch photos in about 1 minute, and the Pixma MP530 allows for direct printing from a Canon digital camera. The Pixma MP530s top...
80%
justechn.com
Updated:
2011-09-25 22:14:36
The trend of consolidating equipment is going faster and faster. Cell Phones and PDAs are becoming intertwined and so are printers, scanners, copiers and faxes. The Canon MP530 is one of Canons latest entries into the All-In-One printer category.Features...
Bottom line If you are looking for a new All-In-One printer then I think you have just read about it. I would even consider buying one myself and as soon as I send this one back to Canon I might just do that. With options and features galore and a decent warranty...
82%
gadgetspeak.com
Updated:
2011-09-25 22:14:45
If the brand name is PIXMA then the product has to be from Canon.
76%
thinkcamera.com
Updated:
2011-09-25 22:14:58
The Pixma MP530 is a ?multi function? printer - it prints, it scans, it copies, it faxes. Duplex printing, two paper trays, CD printing and borderless printing too, auto feed scanner and colour copier - and all for about 220 quid. Appearance and featu...
70%