location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1447B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999358246
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 13.7 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - 6.3 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.7 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
DVD/CD printing
No
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Iron-On Transfers, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Mac compatibility
Yes
Minimum system requirements
1024x768, CD-ROM
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2 W
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium II/Power PC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
6.3 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint (Windows), Easy-PhotoPrint, ScanSoft OmniPage SE (OCR), ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
443 x 381 x 181 mm
Colour printing technology
InkJet 4-ink w/ 2pl Micro-Nozzles
Power requirements
AC 100-240V, 50/60Hz
Compatible operating systems
Windows XP SP1,SP2, 2000 P SP2, SP3, SP4, ME, 98, 98 SE Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:59:39
Uk has collected 9 expert reviews for Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 21:59:39
At only £49, we were delighted to find that the Canon Pixma MP160s photo print quality was above average - a match for the more expensive MP180, if 20 seconds slower. Text printing in draft, normal and high- quality modes was uniformly fast with cri...
Bottom line The Canon Pixma MP160's everyday print jobs came out crisp, while scans are above-average but with limited resolution. The lack of a memory card slot could be an important omission. Zoe Mutter Lowest online price: £N/A...
70%
goodgearguide.com.au
Updated:
2011-11-04 06:56:28
At only $79, we were delighted to find that the Canon Pixma MP160s photo print quality was above average - a match for the more expensive MP180, if 20 seconds slower. Text printing in draft, normal and high-quality modes was uniformly fast with crisp...
Good Price, easy to print from the MP Navigator...
Bad Doesnt have a colour-LCD or memory card slot, some streaking when copying in mono The Final Word The Canon Pixma MP160s everyday print jobs came out crisp, while scans are above-average but with limited resolution. The lack of a memory card slot coul...
Bottom line The Canon Pixma MP160s everyday print jobs came out crisp, while scans are above-average but with limited resolution. The lack of a memory card slot could be an important omission.
70%
techtree.com
Updated:
2011-09-25 21:59:39
A few years back, when one spoke about MFD, the only thing which came to mind was an office environment; since, it was not within the reach of an individual as it used to cost a lot. But with the help of technological advancement and reduction in manuf...
Good Good value for money, Good print quality.
Bad Average scanning quality in bright areas.
80%
v3.co.uk
Updated:
2011-09-25 21:59:39
Canon is taking on Lexmark’s challenge for entry-level multi-function devices at low prices. Shop around online at the Pixma MP160 can be found for less than £40, which is super value for this substantial piece of kit. It will print, scan and copy and...
Good Easy-to-use scanner, Well-designed control panel, Pictbridge socket...
Bad No memory card slots...
Bottom line Memory card slots may not feature, but the Canon Pixma MP160 is, in our opinion, currently the best multi-function device at this price...
100%
trustedreviews.com
Updated:
2011-09-25 21:59:39
All-in-one machines are getting cheaper all the time, but the new PIXMA MP160, launched at the start of September, sets some sort of record for Canon, with a street price of under £45. Even with this low asking price, you're getting a serviceable device...
90%
Country Distributor
Nederland 1 distributor(s)