location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 7400 (Photo Black)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 7400 (Photo Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C594011A2
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Printing
Colour *
Yes
Maximum resolution *
1440 x 720 DPI
Number of print cartridges *
4
Print speed (normal quality)
17.9 m²/Hr (A1)
Paper handling
Maximum print size *
A1 (594 x 841 mm)
Cut sheets *
Yes
Roll paper
Yes
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Internal memory
64 MB
Sound pressure level (printing)
50 dB
Country of origin
China
Power
Power consumption (standby)
6 W
Power consumption (typical)
55 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Mac OS X, OS 9 Microsoft Windows 2000 / XP
Weight & dimensions
Dimensions (WxDxH)
1178 x 501 x 560 mm
Weight
48.9 kg
Packaging data
Package width
710 mm
Package depth
1340 mm
Package height
670 mm
Package weight
90.2 kg
Logistics data
Products per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
82 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
82 cm