location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6269A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736812283 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:43:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Photosmart battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 2
  • - Compatible battery technologies: Nickel-Metal Hydride (NiMH)
  • - Compatible battery sizes: AA
  • - Black
More>>>
Features
Number of batteries supported *
2
Compatible battery technologies *
Nickel-Metal Hydride (NiMH)
Compatible battery sizes *
AA
Type *
Indoor battery charger
Design
Product colour *
Black
Battery
Batteries included *
Yes
Battery technology
Nickel-Metal Hydride (NiMH)
Packaging content
AC adapter included
Yes
Packaging data
Carrying case
Yes
Package weight
499 g
Technical details
Case or master carton quantity
4 pc(s)
Weight (imperial)
0.499 kg (1.1 lbs)
Other features
Dimensions (WxDxH)
108 x 57 x 139 mm
Package dimensions (W x D x H)
254 x 86.4 x 304.8 mm (10 x 3.4 x 12")
Package dimensions (WxDxH)
254 x 86 x 305 mm
Cable colour
Black