location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Cinema EOS C300 Mark III Handheld camcorder 9.6 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Cinema EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C300 Mark III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3795C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292143713
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 04:53:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Cinema EOS C300 Mark III Handheld camcorder 9.6 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld camcorder 9.6 MP CMOS Black
  • - Memory card
  • - 4K Ultra HD 4096 x 2160 pixels 180 fps
  • - Built-in microphone
  • - HDMI Microphone in XLR in
  • - Wi-Fi
More>>>
Image sensor
Total megapixels *
9.6 MP
Sensor type *
CMOS
Lens system
Lens mount interface
Canon EF
Image stabilizer *
Yes
Image stabilizer type
Electronic Image Stabilization (EIS)
Storage
Camcorder media type *
Memory card
Compatible memory cards *
CFexpress, SD
Memory slots
3
White balance
White balance
Auto, Daylight, Tungsten
Flash
Built-in flash *
No
Shutter
Camera shutter speed
1 - 1/2000 s
Display
Built-in display *
No
Camera
Camcorder type *
Handheld camcorder
Image processor
DIGIC DV 7
On Screen Display (OSD)
Yes
Built-in ND filter
Yes
3D *
No
Remotely operated *
Yes
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Maximum video resolution *
4096 x 2160 pixels
Video
Video resolutions
2048 x 1080, 4096 x 2160 pixels
Video formats supported
RAW, XF-AVC
Analog signal format system
PAL
Pre-record
Yes
Maximum frame rate
180 fps
Still image
Maximum image resolution *
4096 x 2160 pixels
Audio
Built-in microphone *
Yes
Audio formats supported
PCM
Microphone connectivity
XLR/3.5 mm
Ports & interfaces
USB 2.0 ports quantity *
1
Remote control in
1
Microphone in
Yes
XLR in
Yes
Headphone outputs *
1
HDMI *
Yes
Headphone connectivity
3.5 mm
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
153 mm
Depth
168 mm
Height
148 mm
Weight *
1.75 kg
Brand Image Product code Product Stock Price from
Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black Canon Cinema EOS C70 Handheld camcorder 9.6 MP 4K Ultra HD Black
(show image)
4507C003 C70 0.00
(excl. VAT)
0 (incl. VAT)