location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS -1D X Mark III SLR Camera Body 20.1 MP CMOS 5472 x 3648 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS-1D X Mark III
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3829C003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292146011
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2024 12:50:39
The date of the most recent change of this product data-sheet in Icecat.
Canon 3829C003 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon EOS -1D X Mark III SLR Camera Body 20.1 MP CMOS 5472 x 3648 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SLR Camera Body 20.1 MP CMOS Black
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 25600 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ± 5EV (1/2EV; 1/3EV step)
  • - Video recording 5496 x 2904 pixels 4K Ultra HD
  • - Built-in microphone Voice recording USB Type-C HDMI Bluetooth Wi-Fi
  • - Lithium-Ion (Li-Ion) 10.8 V
More>>>
Picture quality
Camera type *
SLR Camera Body
Megapixel (approx.) *
20.1 MP
Sensor type *
CMOS
Maximum image resolution *
5472 x 3648 pixels
Still image resolution(s) *
5472x3648, 4368x2912, 3648x2432, 2736x1824
Supported aspect ratios
3:2
Total megapixels
21.4 MP
Image sensor size (W x H)
36 x 24 mm
Image formats supported *
JPEG, RAW
Lens system
Lens mount interface
Canon EF
Focusing
Focus *
TTL
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Servo Auto Focus, Spot Auto Focus, Tracking Auto Focus
Auto Focus (AF) object detection
Face
Auto Focus (AF) points
191
Auto Focus (AF) points selection
Auto, Manual
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
25600
ISO sensitivity
100, 25600, 51200, 102400, 204800
Light exposure modes *
Aperture priority AE, Auto, Manual, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
± 5EV (1/2EV; 1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Partial, Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic, Mechanical
Flash
Flash modes *
Auto, Manual
Flash exposure lock
Yes
External flash connector
Yes
Flash sync-speed
1/250 s
Flash exposure correction
±3EV (1/3 EV step)
Shoe mounting point
Yes
Shoe mounting point type
Hot shoe
Video
Video recording *
Yes
Maximum video resolution *
5496 x 2904 pixels
HD type *
4K Ultra HD
Video resolutions
1920 x 1080, 3840 x 2160, 4096 x 2160
Video formats supported
AVC, H.264, HEVC, MOV, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio formats supported
AAC
Memory
Compatible memory cards *
CFexpress
Display
Display *
TFT
Display diagonal *
8.13 cm (3.2")
Display diagonal (metric)
8.01 cm
Display resolution
2100000 dot
Field of view
100%
Viewfinder
Viewfinder type
Electronic
Magnification
0.76x
Ports & interfaces
USB version *
3.2 Gen 2 (3.1 Gen 2)
USB connector
USB Type-C
HDMI *
Yes
HDMI connector type
Mini
Microphone in
Yes
Headphone outputs
1
Network
Bluetooth *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Camera
White balance *
Auto, Custom modes, Fluorescent
Shooting modes *
Manual
Self-timer delay *
2, 10 s
Dioptre correction
Yes
Diopter adjustment (D-D)
-3 - 1
Start-up time
200 ms
Playback zoom (max)
10x
Languages support
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish, Ukrainian
Histogram
Yes
GPS (satellite)
Yes
Orientation sensor
Yes
Camera file system
DPOF 1.1, Exif 2.31
Eye relief
2 cm
Image processor
DIGIC X
Windows operating systems supported
Windows 10, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave
Design
Product colour *
Black
Dustproof
Yes
Material
Magnesium
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
10.8 V
Battery life (CIPA standard)
2850 shots
Battery capacity
2700 mAh
Battery type
LP-E19
Number of batteries supported
1
Battery recharge time
8 h
Battery level indicator
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
158 mm
Depth
82.6 mm
Height
167.6 mm
Weight
1.25 kg
Weight (including battery)
1.44 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Shoulder strap
Yes
Cables included
AC, USB
Battery charger included
Yes
Batteries included
Yes
Country Distributor
España 1 distributor(s)