location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 337 Black Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
337 Black Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9364EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3126170063878 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2504790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2025 08:10:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 337 Black Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Standard Yield
  • - Black ink page yield: 420 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP 337 ink cartridges work with:
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
420 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
Print head swath
1.43 cm (0.562")
Country of origin
Ireland, Puerto Rico, Singapore
Quantity per box
1 pc(s)
Colour
No
Total amount of recycled materials used for making
50%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 32 °C
Storage relative humidity (H-H)
5 - 95%
Operating temperature (T-T)
59 - 90 °F
Weight & dimensions
Width
113 mm
Depth
37 mm
Height
141 mm
Weight
40 g
Packaging data
Package dimensions (WxDxH)
113 x 37 x 141 mm
Media sheets per package
140 sheets
Package dimensions (W x D x H)
141 x 113 x 37.1 mm (5.55 x 4.45 x 1.46")
Package weight (imperial)
0.0680 kg (0.15 lbs)
Packaging data
Package width
141 mm
Package depth
113 mm
Package height
37 mm
Package weight
70 g
Brand-specific features
HP GTIN (EAN/UPC) with options
(301) 884962780947; (999) 884962825679; (UUS) 884962780572
HP GTIN (EAN/UPC)
884962780947, 884962825679, 884962780572
Other features
Ink drop
14.2 pl
Print head nozzles
512
Weight (imperial)
0.0408 kg (0.0900 lbs)
Retail only
No
Size (imperial)
11.3 cm (4.45")
UNSPSC-code
44103105
Print cartridge volume (metric)
11 ml
Technical details
Box contents
Ink cartridge
Logistics data
Case or master carton quantity
60 pc(s)
Case or master carton dimensions (W x D x H)
590 x 197 x 252 mm
Pallet dimensions (W x D x H)
800 x 1200 x 1158 mm
Products per pallet
1920 pc(s)
Master (outer) cases per pallet
32 pc(s)
Layers per pallet
5 pc(s)
Pallet gross weight
147.2 g
Products per master (outer) case
60 pc(s)
Master (outer) case gross weight
4.6 g
Stacking number for pallet
1 pc(s)
Pallet dimensions (W x D x H) (imperial)
800.1 x 1199.9 x 1158 mm (31.5 x 47.2 x 45.6")
Pallet weight (imperial)
147.2 kg (324.5 lbs)
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1 Refilled Head
(show image)
4103420 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
4103437 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
4103413 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
4103406 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Refilled Head
(show image)
4103130 1 Refilled Head 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC1169 ink cartridge 1 pc(s) Black
(show image)
WEC1169 WEC1169 0.00
(excl. VAT)
0 (incl. VAT)
HP 44 ink cartridge Original Magenta HP 44 ink cartridge Original Magenta
(show image)
51644ME 44 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 6 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Portugal 1 distributor(s)