location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Silver Bluetooth Speaker 350

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silver Bluetooth Speaker 350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2D804AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850497247 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 247391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 15:50:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2024
Product end of life date
Bullet Points HP Silver Bluetooth Speaker 350
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - Built-in battery
More>>>
Built-in microphone

Listen to music or take a call, hands-free, using the built-in mic with noise reduction.

Connectivity far and wide

Connect far and wide using Bluetooth® 5 with 2X speed and 4X the range.[1,2,3]

Take your music off-road

Bring the music with you, while on the go or even to your next pool party with an IP54 water-resistant and dust-resistant rating.[4]

Check your charge

Keep your music playing with this inventive indicator that lets you know when you’re running low.

Charging made easy

Enjoy easy plug and play with the USB-C® port, designed for optimal charging.

Listen wherever, whenever

Take your music on-the-go with a compact design and easily accessible lanyard slot.

Easy access controls

Enjoy convenient controls: power on and off, answer calls, and adjust the volume for a better audio experience.

Connectivity made easy

Easily connect to any device and jam all night with the 3.5 mm input.

Loudspeakers
Number of speakers *
1
Ports & interfaces
Connectivity technology *
Wireless
Wi-Fi *
No
Bluetooth *
Yes
3.5 mm connector *
Yes
AUX in *
Yes
Design
Product colour *
White
Performance
Recommended usage *
Universal
Card reader integrated *
No
Built-in microphone *
Yes
FM radio *
No
Power
Battery type *
Built-in battery
Weight & dimensions
Width
78.5 mm
Depth
102.1 mm
Height
33.5 mm
Weight *
180 g
Packaging data
Package width
105 mm
Package depth
112 mm
Package height
50 mm
Package weight
260 g
Brand-specific features
HP GTIN (EAN/UPC)
194850497254
Logistics data
Harmonized System (HS) code
85182200
Country of origin
China
Country Distributor
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)