location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC M300X 3000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M300X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-M300X
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54517
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC M300X 3000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable White
  • - LCD 3000 ANSI lumens
  • - Lamp 5000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 635 - 7620 mm (25 - 300") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
More>>>
Projector
Screen size compatibility *
635 - 7620 mm (25 - 300")
Projection distance
0.65 - 13.8 m
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Number of colours
1.073 billion colours
Projector brightness (economic mode)
2625 ANSI lumens
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
± 30°
Heat dissipation
816 BTU/h
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
6000 h
Lamp power
180 W
Lamp power (economic mode)
90 W
Lens system
Focus *
Manual
Focal length range
17.5 - 29 mm
F-number (relative aperture)
1.7
Video
Full HD *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
2
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
Noise level (economic mode)
27 dB
Noise level *
34 dB
Certification
UL (UL 60950-1), FCC B, C-UL (CSA 60950-1), DOC B, IEC60950-1, AS/NZS CISPR.22 B, KC (K60950-1, EMC: K00022, K00024, K61000-3-2), GB4943, GB9254, GB17625.1, Gost R 60950-1, 51318.22, 51317.3.2./3.3
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product colour *
White
Power
Power consumption (standby) *
0.2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
2.99 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Audio output
1
Dimensions (WxDxH)
339 x 257 x 99 mm
Connectivity technology
Wired
RS-232 ports
1
Network ready
Yes
Maximum analog resolution
1600 x 1200 pixels
Maximum digital resolution
1920 x 1200 pixels
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 21:41:08
Uk has collected 1 expert review for NEC M300X 3000 ANSI lumens LCD XGA (1024x768) White and the rating is 99 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
99%
Source Review comments Score
projectorcentral.com
Updated:
2011-08-14 21:41:08
The M300X offers a winning balance of brightness, image quality, audio quality, connectivity, portability, and price. The combination makes it a good fit for permanent installation in a small- to mid-size conference room or for carrying room to room i...
99%