location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 128MB RAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
128MB RAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7000276
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946139470
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:18:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 128MB RAM
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 MB
  • - SDR SDRAM
  • - 168-pin DIMM
  • - 1 pc(s)
More>>>
Features
Capacity *
128 MB
Internal memory type
SDR SDRAM
Memory form factor
168-pin DIMM
Features
Compatibility *
Epson EPL-5900, Epson AcuLaser C1000, Epson AcuLaser C1000N, Epson EPL-6100, Epson EPL-6100PS, Epson EPL-6100N, Epson AcuLaser C900, Epson AcuLaser C900N, Epson EPL-6200, Epson EPL-N3000DT, Epson EPL-N3000T, Epson EPL-N3000, Epson AcuLaser 2600N, Epson AcuLaser C3000, Epson AcuLaser C3000N, Epson AcuLaser C1100N, Epson AcuLaser 2600DN, Epson AcuLaser 2600TN, Epson AcuLaser 2600DTN, Epson AcuLaser C2600N, Epson AcuLaser C2600DTN, Epson AcuLaser CX11N, Epson AcuLaser CX11NF, Epson EPL-N2550DT, EPL-N2550, Epson EPL-N2550T, Epson AcuLaser C2600DN, Epson EPL-N3000D, Epson AcuLaser C2600N inkl. 36 Monate Vor-Ort-Service, Epson AcuLaser C2600DTN inkl. 36 Monate Vor-Ort-Service, Epson AcuLaser 2600DN inkl. 36 Monate Vor-Ort-Service, Epson AcuLaser 2600TN inkl. 36 Monate Vor-Ort-Service, Epson AcuLaser 2600DTN inkl. 36 Monate Vor-Ort-Service, Epson AcuLaser 2600N inkl. 36 Monate Vor-Ort-Service, Epson AcuLaser CX21N, Epson AcuLaser CX21NF, Epson AcuLaser CX21NFC, Epson AcuLaser CX21NFT, Epson AcuLaser CX21NFCT, Epson AcuLaser M4000N, Epson AcuLaser M4000TN, Epson AcuLaser M8000N, Epson AcuLaser M8000TN, Epson AcuLaser M8000DN, Epson AcuLaser M8000DTN, Epson AcuLaser CX11NFC, Epson EPL-N2550D, Epson EPL-6200DTN, EPSON EPL- 6200DT, Epson EPL-6200N, Epson EPL-N2550D2T, Epson AcuLaser CX21NC, Epson AcuLaser M4000DTN, Epson AcuLaser M4000DN, Epson AcuLaser CX11NFCT, Epson AcuLaser CX11NFT, Epson AcuLaser M2300D, Epson AcuLaser M2300DT, Epson AcuLaser M2300DN, Epson AcuLaser M2300DTN, Epson AcuLaser M2400D, Epson AcuLaser M2400DT, Epson AcuLaser M2400DN, Epson AcuLaser M2400DTN, Epson AcuLaser M7000DT2N, Epson AcuLaser M7000DN, Epson AcuLaser M7000DTN, Epson AcuLaser M7000N, Epson AcuLaser M7000TN
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
155 mm
Package depth
190 mm
Package height
40 mm
Brand Image Product code Product Stock Price from
Epson 64MB RAM Epson 64MB RAM
(show image)
7000275 64MB RAM 0.00
(excl. VAT)
0 (incl. VAT)
Epson 32MB RAM Epson 32MB RAM
(show image)
7000273 32MB RAM 0.00
(excl. VAT)
0 (incl. VAT)