zdnet.co.uk Updated: 2011-08-02 10:18:43
|
Nokias E61i offers better build quality, a digital camera and a slimmer profile than its predecessor, the E61. Current users of the E61, however, may not be convinced that such tweaks are worth the upgrade.

Slim design, Good keyboard, Excellent voice functionality, 3G and WiFi...

No HSDPA, No frontfacing camera...

Nokias E61i offers better build quality, a digital camera and a slimmer profile than its predecessor, the E61. Current users of the E61, however, may not be convinced that such tweaks are worth the upgrade...
|
|
|
This revamped version of the E61 smartphone addresses many of the inherent problems of the original. Little things like slightly larger keys have a massive positive impact on usability, while the software functionality will give devices like the Apple...

This revamped version of the E61 smartphone addresses many of the inherent problems of the original. Little things like slightly larger keys have a massive positive impact on usability, while the software functionality will give devices like the Apple...
|
|
3g.co.uk Updated: 2011-08-02 10:18:43
|
Nokia E61i Review by 3G.co.uk See 3Gs best deal on the Nokia E61i - click here Emailing "buddy" At 3GSM World Congress 2007 this year, Nokia introduced the second wave of the Nokia Eseries portfolio with a trio of feature packed devices - the Nokia...
|
|
Zdnet.com.au Updated: 2011-11-08 09:52:24
|
The E61i feels solid even though it sports a slimmer form factor than the E61. Click for more images Its been over a year since we looked at Nokias first batch of E series business phones designed for mobile professions. The Editors Choice Award-wi...

2megapixel camera, Easy to use QWERTY keyboard, Big, bright display, Excellent connectivity options...

Some navigation keys feel cramped, No HSDPA, Quite large...

With the addition of a 2-megapixel camera and e-mail shortcuts, the E61i is a formidable work tool for business users and travellers.
|
|
|
Nokia has upgraded its flagship E-Series product, adding a digital camera and a number of cosmetic improvements to an already outstanding communications device. The E61i isnt a groundbreaking improvement over the previous E61 but a full QWERTY keyboar...

Keyboard, 2 megapixel camera, Design, Controls, Features and Connectivity, VoIP, Battery life...

No HSDPA support The Final Word The E61i is a minor and mostly cosmetic upgrade to the E61, but it remains a fantastic smart phone overall.

The E61i is a minor and mostly cosmetic upgrade to the E61, but it remains a fantastic smart phone overall.
|
|
Mobile88.com Updated: 2016-11-27 01:49:41
|
Nokia Malaysia (M) Sdn Bhd / Avaxx 1-300-88-1600 9/10 10/10 10/10 9/10 9.5/10+ Large widescreen+ Bluetooth and Infrared+ Protected MicroSD slot+ 3G capable+ 2.0 MP camera+ WiFi- Large physical size The Nokia E61i is an upgrade of the Nokia E61, poss...
|
|
fhm.com.ph Updated: 2016-11-27 01:49:41
|
Flat on the outside but definitely hefty on the inside. The Nokia E61i is a simple yet fantastic upgrade from its predecessor the E61. Now featuring a 2-megapixel camera at the back and an even slimmer chassis that tops off at only a little over 13mm, the...
|
|
|
Every time I decide to buy a new mobile phone, I get excited that it might become my new favorite. Im really anxious for a new favorite. A phone that has all the features of my current favorite (Treo 680), but with enough new features that takes me t...

Excellent call (sound) quality Great reception...

Email client feels slow Proprietary headset Too wide...

Every time I decide to buy a new mobile phone, I get excited that it might become my new favorite. Im really anxious for a new favorite. A phone that has all the features of my current favorite (Treo 680), but with enough new features that takes me t...
|
|
smartphonetoday.com Updated: 2011-08-02 10:18:42
|
Page 1 | 2 | Next As much as it wants to be known for uberhip lifestyle smartphones, Nokia covets business users as well—in particular the BlackBerry crowd, or those keen to become part of it. Nokia attempted to woo this group about this time l...
|
|
pdastreet.com Updated: 2011-08-02 10:18:42
|
As much as it wants to be known for uberhip lifestyle smartphones, Nokia covets business users as well—in particular the BlackBerry crowd, or those keen to become part of it. Nokia attempted to woo this group about this time last year with the E62...
|
|
phonedog.com Updated: 2011-08-02 10:18:42
|
Despite its quirky “1960s scientific calculator” looks and lack of US-band 3G support, the Nokia E61i is one of the best smartphones in the world. The combination of a strong WiFi antenna, the flexible power of the S60 Symbian operating syste...
|
|
Mobile88.com Updated: 2011-08-02 10:18:43
|
Nokia Malaysia (M) Sdn Bhd / Avaxx 1-300-88-1600 9/10 10/10 10/10 9/10 9.5/10+ Large widescreen+ Bluetooth and Infrared+ Protected MicroSD slot+ 3G capable+ 2.0 MP camera+ WiFi- Large physical size The Nokia E61i is an upgrade of the Nokia E61, poss...
|
|
infoworld.com Updated: 2011-08-02 10:18:43
|
Nokia’s E61i is an exceptional QWERTY handset nearly overloaded with connectivity, customizability, and out-of-the-box applications. VoIP, hands and eyes-free operation, Office document editing, and an oversized display that’s readable even in...
|
|
|
One of the hottest areas of growth in the mobile device market has been the smartphone communicator segment. This is where QWERTY thumbboards, an emphasis on messaging, and all around usablity are the keys to success. Devices such as RIM's BlackBerry 8...

I leave the E61i feeling a bit like it was a great meal but my utinsels were dirty the whole time. The device itself was great. It crashed once, and other than that was very rock solid. I could overlook some of the UI items such as looking for wireless...
|
|
|
Nokia smartphone fans in the U.S. can rejoice. Last years Nokia E62 was a solid handset, let down only by a slow EDGE data connection and some music-syncing issues. But it paled in comparison with its foreign E61 counterpart, which included built-in...

Sleek enclosure with comfortable keyboard. Built-in Wi-Fi. Great Web browser. Long battery life.

Only supports high-speed UMTS overseas. No stereo Bluetooth support or built-in GPS.

Nokia ups the ante with a welcome refresh to last years well-liked E62 smartphone...
|
|
Smartdevicecentral.com Updated: 2011-08-02 10:18:43
|
Nokia smartphone fans in the U.S. can rejoice. Last years was a solid handset, let down only by a slow EDGE data connection and some music-syncing issues. But it paled in comparison with its foreign E61 counterpart, which included built-in Wi-Fi. Nok...
|
|
|
Nokias second take on the E61 brings new features to the table, including an upgrade to a 2mpixel camera, refreshed body design with new keyboard and the replacement of that clunky old joystick with a more-user friendly d-pad. The E61i shares most...
|
|
|
Nokia E61i Review Posted on: May 28, 2007 By guest editor Steven Nersesian The day my beloved Nokia E61 was stolen was a sad, sad day in my life. I had grown oddly attached to its alluring screen, quirky buttons and its uncanny ability to hunt down ope...
|
|
mobileblah.com Updated: 2011-08-02 10:18:43
|
You all know Nokia E61 – it’s been among the most popular Nokia smartphones ever since it was presented. Its fans have always been divided over it not having a camera. Taking that into account Nokia decided to release an updated version of the...
|
|
|
You all know Nokia E61 – it’s been among the most popular Nokia smartphones ever since it was presented. Its fans have always been divided over it not having a camera. Taking that into account Nokia decided to release an updated version of the...
|
|
|
Nokia have, in the past, managed to successfully improve both popular and unpopular products with slight product revisions. The N-Gage to the N-Gage QD, and the Nokia 9300 to the Nokia 9300i both spring to mind. Have they successfully pulled off this t...
|
|
avecmobile.com Updated: 2011-08-02 10:18:44
|
Full alphabetic (QWERTY) keypad. Character sets for different languages are available as well. Large 2.8 inch color screen in 320x240 (QVGA) resolution. Wi-Fi connectivity for 802.11b and 802.11g wireless networks. WPA and WPA2 secur...
|
|
tech-faq.com Updated: 2011-08-02 10:18:44
|
The Nokia E61i is the next step up from the E62, but don’t go throwing your E62 in the trash just yet. As far as upgrades go, this one is minor. There have been some token changes to the design and a camera has been added, but that’s about all...

Improvements made to the keyboard and a very good camera for a cell phone , Bluetooth and plenty of applications in the email program ,Quickoffice suite should be appreciated by most business professionals...

The speaker could be a little more powerful ,No tie in with any many U.S. phone services ,A bit on the expensive side...

Compared to Nokia’s earlier outings, it can’t be said that the E61i is that much of an upgrade. Still, for those who have plenty of money to spend, it is a solid smartphone.
|
|