location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Take.Off 15.4“, Black 39.1 cm (15.4") Messenger case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Take.Off 15.4“, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N17188P show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DICOTA Take.Off 15.4“, Black 39.1 cm (15.4") Messenger case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 39.1 cm (15.4") Black
  • - Polyester/Microfibre
  • - 600 g
More>>>
Brand Image Product code Product Stock Price from
DICOTA

DICOTA Nature Life 29.5 cm (11.6") Messenger case
(show image)
N22808C Nature Life 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Nature Style 41.7 cm (16.4") Messenger case
(show image)
N22818C Nature Style 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 33.8 cm (13.3") Briefcase Black
(show image)
N19678N CityWear 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 33.8 cm (13.3") Briefcase Brown
(show image)
N19668N CityWear 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 43.4 cm (17.1") Briefcase Brown
(show image)
N19648N CityWear 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA CityWear 15.4" 43.4 cm (17.1") Briefcase Black
(show image)
N19658N CityWear 15.4" 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Take.Off 39.1 cm (15.4") Messenger case Brown
(show image)
N17198P Take.Off 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Pep.Up Junior Mystique 39.1 cm (15.4") Messenger case Grey
(show image)
N15378P Pep.Up Junior Mystique 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Pep.Up Junior Mystique 15.4" 39.1 cm (15.4") Messenger case Brown
(show image)
N15388P Pep.Up Junior Mystique 15.4" 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA College Action 39.6 cm (15.6") Backpack case
(show image)
N13998P College Action 0.00
(excl. VAT)
0 (incl. VAT)