location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 120 SPACEC@M webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120 SPACEC@M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13177
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:36:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Performance
Maximum frame rate
30 fps
Design
Sensor type
CMOS
Weight & dimensions
Weight
230 g
System requirements
Minimum RAM
32 MB
Other features
Minimum storage drive space
100 MB
Colour
Yes
Dimensions (WxDxH)
68 x 85 x 84 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:31:39
Uk has collected 1 expert review for Trust 120 SPACEC@M webcam and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
webuser.co.uk
Updated:
2011-10-04 12:31:39
The Trust 120 SpaceC@m is a basic camera that doesnt come with any kind of microphone, so youll have to attach your own. The images we got appeared grainy, but we didnt suffer from any jerkiness when sending it across a broadband connection. Perhaps the b...
60%
Brand Image Product code Product Stock Price from
Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey Trust HiRes USB2 Live WB-3450p webcam 1.3 MP 1280 x 960 pixels Black, Grey
(show image)
14921 HiRes USB2 Webcam Live WB-3450p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey Trust Megapixel USB2 Wide Angle Live WB-6200p webcam 1.3 MP 1280 x 1024 pixels Black, Grey
(show image)
14881 Megapixel USB2 Wide Angle Webcam Live WB-6200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black Trust HiRes Notebook WB-3350p webcam 1.3 MP 1280 x 960 pixels USB Black
(show image)
14839 HiRes Notebook Webcam WB-3350p 0.00
(excl. VAT)
0 (incl. VAT)
Trust Mini WB-1200p webcam Trust Mini WB-1200p webcam
(show image)
13405 Mini Webcam WB-1200p 0.00
(excl. VAT)
0 (incl. VAT)
Trust 100 MOBILE C@M webcam 0.3 MP Trust 100 MOBILE C@M webcam 0.3 MP
(show image)
13328 100 MOBILE C@M 0.00
(excl. VAT)
0 (incl. VAT)
Trust HiRes WB-3200G webcam 640 x 480 pixels Trust HiRes WB-3200G webcam 640 x 480 pixels
(show image)
13178 HiRes Webcam WB-3200G 0.00
(excl. VAT)
0 (incl. VAT)