location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 915 NON 7.8ppm 5760dpi A4 inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo 915 NON 7.8ppm 5760dpi A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C498031
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:01
The date of the most recent change of this product data-sheet in Icecat.
Features
Print head nozzles
48 nozzles black, 240 nozzles colour (48 per colour: light cyan, cyan, light magenta, magenta, yellow)
Colour *
Yes
Printing
Print resolution colour
5760 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
7.8 ppm
Print speed (colour, normal quality, A4/US Letter)
7.6 ppm
Input & output capacity
Maximum input capacity
100 sheets
Performance
Buffer size
32 KB
Processor frequency
300 MHz
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98/2000/Me/XP/MacOS OS 8.1 and above including OSX
Other features
Dimensions (WxDxH)
467 x 256 x 212 mm
Type
A4 6 colour Inkjet printer
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:27
Uk has collected 2 expert reviews for Epson Stylus Photo 915 NON 7.8ppm 5760dpi A4 inkjet printer Colour but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
v3.co.uk
Updated:
2017-03-01 09:54:27
Print out your digital camera photos without a PC.
0%