More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ErgoXS

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Adapter Vesa 100/200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADA1020
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive.
Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ErgoXS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ErgoXS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
86878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Brand | Image | Product code | Product | Stock | Price from |
ErgoXS |
![]() (show image) |
SCR1170 | LCD Cart |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1721 | Dolphin L Fix |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1711 | Dolphin M Fix |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1701 | Dolphin S Fix |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1620 | LCD Pole Mount with Tilt & Double Swivel |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1610 | LCD Pole Mount with Tilt & Swivel |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1600 | LCD Pole Mount with Tilt |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1561 | Flatscreen Deluxe Wall Mount Black |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1520 | Monitor Arm on Wall Mount with 2 Hinges |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
ErgoXS |
![]() (show image) |
SCR1510 | Monitor Arm on Wall Mount with 1 Hinge |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|