location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Power Cord Euro Black 4.3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Cord Euro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-AC-2500W-EU show
Show alternative article codes used in the online market place
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2024 12:44:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco Power Cord Euro Black 4.3 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.3 m
  • - Male
  • - Male
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Cisco

Cisco CAB-C19-CBN power cable Black 2.74 m C20 coupler C19 coupler
(show image)
CAB-C19-CBN CAB-C19-CBN 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-AC-16A-AUS= power cable Black 4.26 m C19 coupler
(show image)
CAB-AC-16A-AUS= CAB-AC-16A-AUS= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-ACS-16= power cable Black 2.5 m C23 coupler C19 coupler
(show image)
CAB-ACS-16= CAB-ACS-16= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-ACS-10= power cable Black 2.13 m SEV 1011 C19 coupler
(show image)
CAB-ACS-10= CAB-ACS-10= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-L520P-C19-US= power cable 1.82 m NEMA 5-20P C19 coupler
(show image)
CAB-L520P-C19-US= CAB-L520P-C19-US= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-C19-CBN= power cable Black 2.74 m C20 coupler C19 coupler
(show image)
CAB-C19-CBN= CAB-C19-CBN= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-AC-2500W-INT= power cable Black 4.26 m IEC 309 C19 coupler
(show image)
CAB-AC-2500W-INT= CAB-AC-2500W-INT= 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco CAB-AC-2500W-US1= power cable Black 4.26 m NEMA 6-20P C19 coupler
(show image)
CAB-AC-2500W-US1= CAB-AC-2500W-US1= 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)