location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet T1100 610 mm Printer large format printer Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet T1100 610 mm Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6683A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146194
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:42:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Mar 2010
Product end of life date
Printing
Print head nozzles
1056
Colour management
HP Color Center, HP Vivera inks, Closed-loop color system
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow
Print head
3 (matte black and yellow, magenta and cyan, photo black and gray)
Print speed (colour image, best quality, glossy paper)
2.4 m2/hr 26 ft2/hr
Print speed (colour image, draft quality, coated paper)
34 m2/hr 364 ft2/hr
Print speed (colour image, normal quality, coated paper)
93 ft2/hr 8.6 m2/hr
Print speed (colour image, normal quality, glossy paper)
61 ft2/hr 5.6 m2/hr
Print speed (imperial)
70 D prints per hour
Print speed colour line drawing (draft, A1 plain paper)
52 A1 prints per hour
Print time black and white line drawing (draft, metric A1 plain paper)
35 sec/page
Print time colour line drawing (draft, A1)
35 sec/page
Input & output capacity
Total number of input trays
1
Total input capacity
1 sheets
Paper handling
Paper handling
Roll feed, sheet feed
Maximum print length
91 m
Maximum length of sheet media
1676.4 mm
Standard media sizes
A4, A3, A2, A1
Media types supported
Bond and coated paper (bond, coated, heavyweight coated, super heavyweight coated), photographic paper (satin, gloss, semi-gloss, matte), technical paper (natural tracing, translucent bond, vellum), film (transparent, matte), self-adhesive and vinyl (polypropylene, vinyl)
Media thickness
> 0.8
Maximum roll length
91.4 m
Maximum roll diameter
13.6 cm
Print margin cut-sheet
5 x 16.75 x 5 x 5
Print margin roll
5 mm
Maximum media width
610 mm
Roll top margin
5 mm
Media weights by paper path
60 to 328 g/m2
Recommended media weight
60 - 328 g/m²
Media handling
Sheetfed, roll feed, automatic cutter
Maximum paper trays
1
Paper handling standard/input
Roll loading, single sheet rear tray
Paper handling standard/output
Basket
Bottom copy margin
16.75 mm
Left metric copy margin
5 mm
Right metric copy margin
5 mm
Top metric copy margin
5 mm
Media sizes supported (imperial)
A, B, C, D
Media thickness (by paper path)
Tray 1: up to 31.5 mil
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in (borderless on photo papers)
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
RJ-45 ports quantity
1
Performance
Built-in display *
Yes
Display
LCD
Internal memory
256 MB
Internal storage capacity
40 GB
Storage media
HDD
Built-in processor
Intel Centrino mobile
Processor frequency
600 MHz
Drive device, buffer size
9 MB
Certification
RoHS, WEEE
Power
Power requirements
Input voltage (autoranging) 100 to 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz), 2 amp max
Power consumption (typical)
200 W
Operational conditions
Recommended operating temperature range (T-T)
15 - 35 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
59 - 95 °F
Storage relative humidity (H-H)
0 - 95%
Operating altitude (imperial)
9842 ft
System requirements
Browser supported
Microsoft Internet Explorer (5.0 or higher), Netscape (6.0.1 or higher), Safari for Mac OS (10.3 or higher), Mozilla (1.5 or higher)
Compatible operating systems
Windows 2000, Windows XP Home, Windows XP Professional, Windows XP Professional x64, Windows Server 2003, Windows Vista Ready; Novell NetWare 5.x, 6.x; Mac OS X v10.2 or higher; Citrix MetaFrame
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1262 x 732 x 1047 mm
Dimensions (WxDxH)
1262 x 661 x 391 mm
Weight
47 kg
Pallet dimensions (W x D x H)
1470 x 780 x 740 mm
Dimension note (imperial)
49.7 x 26 x 41.2 in with stand for NA, LAR
Dimension note (metric)
1262 x 661 x 1047 mm with stand for NA, LAR
Pallet dimensions (W x D x H) (imperial)
1470.7 x 779.8 x 739.1 mm (57.9 x 30.7 x 29.1")
Product dimensions when open (LxWxD)
126.2 cm (49.7")
Size (imperial)
126.2 cm (49.7")
Weight (imperial)
64.9 kg (143 lbs)
Packaging data
Package weight
88.5 kg
Package dimensions (WxDxH)
1470 x 780 x 740 mm
Package dimensions (W x D x H)
1470.7 x 779.8 x 739.1 mm (57.9 x 30.7 x 29.1")
Package weight (imperial)
101.6 kg (224 lbs)
Bundled software
HP-GL/2, HP-RTL Windows drivers, Optimized Windows driver for AutoCAD 2000 and higher, support for Citrix MetaFrame environments, HP PCL3GUI driver for Mac OS X, Autodesk Design Review
Other features
Minimum system requirements for Macintosh
Mac OS X v10.2, Mac OS X v10.3, Mac OS X v10.4 or higher; PowerPC G3 or Intel Core Processor; 256 MB RAM; 1 GB available hard disk space
Line accuracy
0.01 mm
Minimum line width
0.0423 mm
Compatible ink types, supplies
HP Vivera inks
Acoustic power emissions
6.9 B(A)
Acoustic pressure emissions
57 dB
Minimum system requirements
Windows 2000: Intel Pentium III (733 MHz), 256 MB RAM, 2 GB available hard disk space; Windows XP Home, Windows XP Professional: Intel Pentium IV (1 GHz), 512 MB RAM, 2 GB available hard disk space Windows 2000: Intel Pentium III (733 MHz), 512 MB RAM, 2 GB available hard disk space; Windows XP Home, Windows XP Professional: Intel Pentium IV (1 GHz), 512 MB RAM, 2 GB available hard disk space Mac OS X v10.2, Mac OS X v10.3, Mac OS X v10.4 or higher; PowerPC G4, G5, or Intel Core Processor; 1 GB RAM; 2 GB available hard disk space
Embedded web server
Yes
Electromagnetic compatibility
Compliance for Class B products:EU (EMC Directive), USA (FCC Rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI); Certified as Class A product: Korea (MIC), Taiwan (BSMI)
Printer management
HP Web Jetadmin, HP Easy Print Care/Printer Utility
Safety
USA and Canada (CSA certified), EU (LVD and EN60950-1 compliant), Russia (GOST), Singapore (PSB), China (CCC), Argentina (IRAM), Mexico (NYCE)
Air pressure
0.69 mmH2O
Maximum media length (imperial)
66"
Print resolution (colour, normal quality)
600 x 600 DPI
Print quality (black, best quality)
2400 x 1200 DPI
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Driver updates
Latest driver upgrade information available on http://
Ink drop
6 pl (C, M, PK, G), 9 pl (Y, MK)
Control panel
240 x 160 pixels grayscale graphical display with Asian fonts support, 4 direct-access buttons and 7 navigation buttons, 2 bi-colour lights (Ready, Processing, Attention, Error)
Technical features
Attain exacting detail—with gray HP Vivera Ink and improved line accuracy to 0.1%, 0.067 mm minimum line width Posters, presentations make a powerful impression—create hard-to-achieve tones with the Three-black ink set. Count on consistent, professional prints with over 20 Original HP media substrates—designed with Vivera Inks. Your work is preserved with the smudge-resistant prints produced by fast-drying HP Vivera Inks. Print CAD & GIS projects quickly and accurately—up to 35 seconds/A1 page—with HP Scalable Printing Technology. Send and print large jobs reliably over the network with in-printer processing architecture. Present your professional best—HP Vivera Inks produce a wide range of colors, from vivid color to soft tones.
Acoustic power emissions (standby)
44 dB
Driver LAN
Novell NetWare 3.x/4.x clients
JetDirect Compatible Products
Yes
Line width minimum
0.002 in
Maximum print length (imperial)
300 ft; Operating system and application dependent
Media sizes standard (imperial rolls)
8.5 to 24-in wide sheets, 11 to 24-in rolls
Non-printable area (imperial cut-sheet)
0.2 x 0.67 x 0.2 x 0.2 in
Roll maximum input
1
Logistics data
Products per pallet
1 pc(s)