location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-aw0001nh Intel® Core™ i5 i5-1035G4 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-aw0001nh
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8BS71EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194441455335 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Premium
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display glass type
Gorilla Glass
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-1035G4
Processor cores
4
Processor threads
8
Processor boost frequency
3.7 GHz
Processor frequency *
1.1 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1526
Processor lithography
10 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1.5 GHz
Configurable TDP-up
25 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Plus Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x8A5A
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox
Trial software
McAfee LiveSafe, Microsoft Office 365
Operating system installed *
Windows 10 Home
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
50 x 25 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
196591
Brand-specific features
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP Audio Boost
Yes
HP Audio Boost generation
Gen 2
HP speaker type
HP Dual Speakers
HP Audio Switch
Yes
HP Support Assistant
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
60 Wh
Battery life (max)
22 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
235 g
Power
AC adapter power
65 W
Security
Fingerprint reader
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
306 mm
Depth
194.5 mm
Height
16.9 mm
Weight *
1.3 kg
Packaging data
Package width
147 mm
Package depth
413 mm
Package height
332 mm
Package weight
3.01 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-10-08 04:23:52
Uk has collected 74 expert reviews for HP Spectre x360 13-aw0001nh Intel® Core™ i5 i5-1035G4 Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
goodgearguide.com.au
Updated:
2020-10-08 04:23:52
HP's Ryzen 4000-powered Envy x360 13 proves that you can get first-class features for coach pricing. Don't believe me? Here are some of the goodies included:In fact, the HP Envy x360 13 we tested is so good, yet so affordable (despite a few corners cut to...
0%
pickr.com.au
Updated:
2020-10-08 04:23:52
Computers can be a little same-same if you go searching, but HP's 2020 Spectre x360 shows not only different is possible, but capable, too.You might think the laptop has to look one way with an ultra sleek and svelte metal design that focuses on thin ed...
Good Unique design that looks different from other laptops out there, Minimum storage is 512GB, and that's downright friendly, Fingerprint sensor and facial security for Windows Hello login, Switch for turning the camera off, plus one to mute the microphone, F...
Bad Keyboard layout feels pushed to the side, Rightmost keys can throw off typing, Trackpad feels a little too slim...
Bottom line With solid battery life, fairly generous specs, and a design that doesn't try to blend in, the HP Spectre x360 for 2020 achieves some wins, offering a great combination that stands out.We're not sure if we'd use a 13 inch tablet overall, but the 360 degre...
90%
pocket-lint.com
Updated:
2020-10-08 04:23:52
Spectre is the name given to HP's top-end style laptops. They tend to be some of the most eye-catching around, but have never quite reached the level of public recognition as the Dell XPS 13 or MacBook Pro. There's no downside to this mild under-apprecia...
Good Stunning OLED screen,Excellent anti-reflective coating,Small footprint and great build...
Bad Weak webcam,OLED screen impacts battery life significantly...
Bottom line The Spectre x360 has a very small footprint, and is light but also about as rigid as they come. But the attention to detail in the design goes far further than all the sharp angles and machined aluminium. The screen doesn't wobble and its 4K OLED panel lo...
100%
gadgetsmagazine.com.ph
Updated:
2020-10-08 04:23:52
The HP Spectre x360 line has always been a top dog for convertible ultrabooks. The design aesthetic and performance made it one of the most sought after ultrabooks in the market for the past few years. The 2020 HP Spectre x360 carries the Spectre name int...
80%
expertreviews.co.uk
Updated:
2020-10-08 04:23:52
Buy now from HPFar less obvious, though, is the difference that 4K makes versus Full HD – despite the fact that 4K offers four times as many pixels. If anything, 4K is more of a hassle in everyday life as certain programs don’t comply with Windows 10’s bu...
Good Phenomenal display, Incredibly compact, Plenty of ports for its size...
Bad Naff speakers, Moderate battery life...
Bottom line If it's value you seek, consider the excellent HP Envy 13. But if money is less of an object, and you like the angular cut of the Spectre's jib, this is a laptop you'll enjoy for many years to come. Compact, lightweight and easy on the eye, this year's Sp...
100%
techradar.com
Updated:
2020-10-08 04:23:52
The HP Spectre x360 from HP was already a great device, exemplifying the best qualities of both laptops and tablets thanks to its cutting-edge design and features. Now it's back again in 2020, bringing some key upgrades with it. It's still a dream to use...
Good Stylish and high-quality finish, Great all-around performance, Built-in security features are useful...
Bad New components means battery life takes a hit, Can run hot at times...
Bottom line HP Spectre x360 is an updated convertible laptop that's certainly no ghostly apparition; it's real, and a powered-up CPU makes it even more awesome than before. This could very well be the best laptop HP has ever made...
100%
techau.com.au
Updated:
2020-10-08 04:23:52
HP's X360 line of products is flagshipped by the Spectre line. These offer a premium finish, the best hardware specs and absolutely killer battery life. The 360 part of the name refers to the device's ability to flip around and tuck the keyboard under the...
Good Battery life, Design, Display...
Bad Low-quality webcam...
Bottom line Without a shadow of a doubt, I'd recommend this laptop to anyone. Obviously we're talking about a premium product so the price tag won't come in under everyone's budget. If you can either find the dollars yourself, or convince your boss that you need this...
96%
itpro.co.uk
Updated:
2020-10-08 04:23:52
The breadth of business devices manufactured across HP's line makes it tricky to pick out the wheat from the chaff. While there have been big hits, such as the EliteBook x360 830 G6, there has also been the odd misfire, for example, the Elite X2 1013 G3...
Bottom line There's plenty to love about the 2020 Spectre x360 including its quirky angular design, the quality of the display and decent connectivity options. Despite this, HP's sleek business-grade 2-in-1 falls short in a number of departments, with relatively unde...
80%
ausdroid.net
Updated:
2020-10-08 04:23:52
HP has a strong history of producing great looking hardware and also – as a result – has earned huge respect in the market. The company's offerings are rarely budget-friendly, but having had HP hardware in the past, they offer good value for what you pay...
Bottom line The short answer is yes if you can overcome the barriers mentioned. Price, heat and if you need and are prepared to pay for the pen.There are retail chain options for purchase or you can buy online direct from HP. It could be tempting to get the HD versio...
0%
unbox.ph
Updated:
2020-10-08 04:23:52
HP has officially launched their new, 13-inch Spectre x360 2-in-1 notebook in the Philippines today.The new iteration of the Spectre x360 looks similar to the device released by the company for the Philippines last year, though this time around the 13-i...
0%
yugatech.com
Updated:
2020-10-08 04:23:52
HP's Spectre lineup is known for its premium build and sophisticated design. The Spectre x360 13 2020 didn't disappoint and exuded those qualities, thanks to the all-aluminum body with a gem-cut design.The design gives the Spectre x360 13 2020 a s...
Bottom line There's plenty to like about the new HP Spectre x360 13 2020. There are the premium build and the attractive yet useful 2-in-1 design, high-resolution OLED touch display, great performance, long battery life, and the inclusion of a pen and dongle. However...
0%
pcworld.co.nz
Updated:
2020-10-08 04:23:52
The HP Spectre x360 could be fairly branded as a neoclassical laptop. It's more concerned with living up to modern standards than setting fresh new ones for itself to live up to. That's not to say what HP has assembled here isn't impressive. It is. Howeve...
Good Gorgeous display, Battery life & fast-charging...
Bad Little too heavy, Limited ports...
Bottom line If nothing else, the new HP Spectre x360 is a good showing for where HP is at. It's more refined than revelation but it hits all the notes that a modern Project Athena laptop should. It doesn't reinvent that formula but it does excel at it.The HP Spectre...
75%
goodgearguide.com.au
Updated:
2020-10-08 04:23:52
The HP Spectre x360 could be fairly branded as a neoclassical laptop. It's more concerned with living up to modern standards than setting fresh new ones for itself to live up to. That's not to say what HP has assembled here isn't impressive. It is. Howeve...
Good Gorgeous display, Battery life & fast-charging...
Bad Little too heavy, Limited ports...
Bottom line The new HP Spectre x360 might not surprise but it certainly gets the job done...
75%
pcworld.co.nz
Updated:
2020-10-08 04:23:52
The HP Spectre x360 could be fairly branded as a neoclassical laptop. It's more concerned with living up to modern standards than setting fresh new ones for itself to live up to. That's not to say what HP has assembled here isn't impressive. It is. Howeve...
Bottom line If nothing else, the new HP Spectre x360 is a good showing for where HP is at. It's more refined than revelation but it hits all the notes that a modern Project Athena laptop should. It doesn't reinvent that formula but it does excel at it.The HP Spectre...
70%
gadgetreview.com
Updated:
2020-10-08 04:23:52
The HP Spectre x360 is a 2-in-1 convertible ultrabook that allows it to be used as a laptop as well as tablet. Powering the laptop is the latest 10th generation Intel Core i7 processor, which offers excellent performance with long battery life. This is a...
Good 10th Gen Intel Core i7 processor, 13.3-inch Full HD Touch display, 2-in-1 laptop with 360 degree hinge...
Bad May heat up under load...
Bottom line The HP Spectre x360 is an excellent 2-in-1 convertible ultrabook that gets a powerful 10th gen Intel Core i7 processor, and 13.3-inch full HD touch display with slim bezels. Although it may heat up under load, the Intel Iris Plus graphics, privacy buttons...
83%
gadgetreview.com
Updated:
2020-10-08 04:23:52
The HP Spectre x360 is easily the most stylish ultrabook you can get from HP. This marvel comes packed with a sharp 13.3 inch display, a snappy Core i7-1065G7 processor, and Intel Iris Plus graphics.To start things off, our review unit carries a powerful...
Good Long battery life, Iris Plus Graphics, Great hardware...
Bad Bloatware...
Bottom line The HP Spectre offers the perfect balance between good looks and great performance. The ultrabook has all the power to get whatever you want done, and its long battery life will let you keep busy for as long as you need to be...
89%
Laptopmag.com
Updated:
2020-10-08 04:23:52
The HP Spectre x360 is back — smaller and prettier than ever. For $1,799, you get strong performance combined with a lightning-fast SSD, a vivid 13.3-inch 4K OLED display and a comfortable keyboard, all packed in the Spectre's gorgeous signature design.Pr...
Good Elegant design with small footprint, Vivid 4K OLED display, Strong performance, Lightning-fast SSD, Comfortable keyboard...
Bad Short battery life, Awful webcam, Ton of bloatware...
Bottom line The HP Spectre x360 sports a 4K OLED display, strong performance and a lightning-fast SSD packed into a svelte design, but the battery life takes a hit...
0%
windowscentral.com
Updated:
2020-10-08 04:23:52
Source: Daniel Rubino/Windows CentralWhen it comes to convertible PCs, there are two major players right now fighting it out in the 13-inch Ultrabook space: HP and Dell (Lenovo's 14-inch Yoga C940 is no slouch, either).Dell's XPS 13 2-in-1 is in a f...
Good Thin bezels, small footprint, Pen and leather case sleeve included, Excellent keyboard and audio, Very good display, Outstanding value...
Bad 16:9 aspect is getting old, Dropjaw TypeA port is frustrating...
90%
toptenreviews.com
Updated:
2020-10-08 04:23:52
The HP Spectre x360 might be just what you need, if you're in the market for one of the best laptops in the business, and need something super lightweight, practical, and fantastic-looking. It offers impressive performance for all work related tasks, has...
Good Great performance, Excellent display, Highly portable...
Bad Runs a little hot, Battery life isn't that great...
Bottom line The HP Spectre x360 is a powerhouse of a 2-in-1 laptop, with fantastic performance and a great touchscreen. It looks great too and barely weighs more than a kilo. Just bear in mind the price tag is hefty thanks to such good looks, and the tablet addition...
40%
laptopmedia.com
Updated:
2020-10-08 04:23:52
Additionally, it comes with the latest and greatest from the ULV arena – the Intel Ice Lake lineup. The maxed-out version of the notebook features the Intel Core i7-1065G7 and its integrated Iris Plus G7 graphics card. Yes, there is no dedicated GPU on it...
Good Its keyboard is backlit and great for typing, Great performance output, Very high maximum brightness, Covers 91% of sRGB and has accurate colors, especially with our Health-Guard profile installed, Has two Thunderbolt 3 connectors, Supports PCIe x4 SSDs...
Bad Sure View doesn't work as promised, Uses harmful PWM to adjust brightness at all levels (our Health-Guard profile fixes that), Prominent unevenness in the luminance across the screen, No RAM upgradability post-purchase...
Bottom line We appreciate the changes HP made to their Spectre x360 13 devices. While it retains the double-chamfered edges that make the laptop look sleek AF, it is now considerably smaller in area. Additionally, the speakers were moved from the front to the bottom...
0%
Laptopmag.com
Updated:
2020-10-08 04:23:52
Few laptops come as close to being perfect as the Spectre x360. Updated with Intel's 10th Gen processors and a modernized chassis, the Spectre x360 takes everything we loved about its predecessor and ramps it up. It starts with the laptop's design, which...
Good Stunning, ultraportable design, Epic battery life, Bright, vivid display with thinner bezels, Fast overall performance, Comfortable keyboard...
Bad Lots of bloatware, Shrill speakers at max volume, Runs a bit warm...
Bottom line With a gorgeous design, epic battery life and fast performance, HP's Spectre x360 is a nearly perfect 2-in-1 laptop...
0%
neowin.net
Updated:
2020-10-08 04:23:52
HP's Spectre x360 has always been one of the sexiest Windows 10 laptops on the market. After several iterations, I actually called it the sexiest convertible that exists last year. Incredibly, HP's flagship laptop keeps getting better.The biggest change...
Bottom line Prior to HP sending me the Spectre x360 13, I called the Dell XPS 13 2-in-1 the best laptop on the market. After all, Intel Ice Lake is legit, and packing a high-end 13-inch PC into a tiny footprint makes it super-portable.But the Spectre x360 just wins...
95%
arstechnica.com
Updated:
2020-10-08 04:23:52
There was a lot to love about the 4th-generation HP Spectre x360 13, but HP wasn't satisfied. The new 5th-gen laptop, which debuted at the end of 2019, has more improvements than you'd think just by glancing at it. in fact without inspecting it thoroughly...
Good performance, Great battery life...
Bad Both Thunderbolt 3 charging ports are on the same side, Small arrow keys, Trackpad is quite narrow, Can get expensive...
0%
notebookcheck.net
Updated:
2020-10-08 04:23:52
007 Spectre. The latest HP Spectre is definitely smaller, faster, and more portable than ever before, but the unsteady CPU performance and noticeable ghosting will leave some casual gamers disappointed. More HP reviews: Working For Notebookcheck Are yo...
Good brighter display than last generation model, attractive narrow bezel design; lightweight, strong chassis quality and first impressions, quiet even when under medium loads, comfortable keyboard feedback, USB Type-A and Thunderbolt 3, fast MicroSD reader...
Bad moderately slow black-white and gray-gray response times, inconsistent frame rates when gaming, upgrading M.2 storage can be difficult, display could be better calibrated, non-upgradeable RAM or WLAN, inconsistent CPU performance, no HDMI port...
Bottom line The HP laptop falls flat on its face when it comes to exploiting the most performance possible out of the Ice Lake processor. The fluctuating CPU clock rates, GPU clock rates, fan noise, power consumption, and frame rates when gaming are poor representati...
88%
engadget.com
Updated:
2020-10-08 04:23:52
HP has been treating its premium Spectre line like fine jewelry for several years now, with an emphasis on flashy designs and thinness. They've looked good, especially for HP laptops. But now with the latest Spectre x360 13-inch, the company finally has...
Good Gorgeous design, Thin bezel screen looks fantastic, Excellent keyboard and trackpad, Powerful hardware, Compact and solid frame...
Bad No left side charging, Low quality webcam...
Bottom line HP's latest Spectre x360 is its most stylish laptop yet, refining the jewelry-like style the company has been pushing for years. It simply looks astounding, but also packs in plenty of power.Be the first to review the Spectre x360 (late 2019)?Your ratings...
94%
pcworld.com_techhive.com
Updated:
2020-10-08 04:23:52
Dell's XPS 13 2-in-1 7390 and HP's 5th-gen Spectre x360 13t embody the intense rivalry of the two top American PC vendors. Locked in a constant fight for market share, the companies seem to pour every technological advance they have into these two premium...
100%
theverge.com
Updated:
2020-10-08 04:23:52
There's really just one thing you need to know about the latest Spectre x360 13 from HP: the trackpad doesn't suck. For years, HP has built excellent laptops under the Spectre branding that have all been let down by terrible trackpads. The company insiste...
Good More compact design than prior x360 models, Finally, a good trackpad, Windows Hello-compatible camera and fingerprint sensor, Snappy performance, plus an integrated LTE option...
Bad Only average battery life, It's time for the 16:9 screen to die, Annoying bloatware...
80%