location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung F300 5.33 cm (2.1") 77 g White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-F300UWA show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung F300 5.33 cm (2.1") 77 g White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - 5.33 cm (2.1") 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 620 mAh
More>>>
Design
Product colour *
White
Display
Display diagonal *
5.33 cm (2.1")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display diagonal
3.56 cm (1.4")
External display resolution
176 x 65 pixels
External display number of colours
262144 colours
Memory
Flash card support *
Yes
Internal memory
128 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Image formats supported
GIF, PNG, WBMP
Night mode
Yes
Network
Data network *
Edge, GPRS
Data transmission
Bluetooth version
2.0+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
620 mAh
Talk time (2G) *
2.5 h
Standby time (2G) *
170 h
Weight & dimensions
Weight *
77 g
Width
44 mm
Depth
9.4 mm
Height
103.5 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Notes, Stopwatch, To-do list
Phonebook capacity
1000 entries
Speakerphone
Yes
Other features
Interface
USB 2.0, SyncML
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Video capability
Yes
Playback formats
MP3, ACC, ACC+, e-ACC+, WMA
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:00:59
Uk has collected 2 expert reviews for Samsung F300 5.33 cm (2.1") 77 g White and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
phonearena.com
Updated:
2013-11-14 18:31:48
“Simplicity” is the keyword in the design of the budget Samsung M620. The idea of the phone is to be as comfortable as possible, to give you easy access to the most needed functions – the talking ones.M620’s design is not impressive, but it cannot be c...
Good Light and easy to work with, Stable and userfriendly sliding mechanism, Good music/call sound quality...
Bad Low display resolution, not usable in direct sunlight, Low camera resolution and bad picture quality, Short battery life...
Bottom line The main idea of Samsung М620, which is for the phone to be to be user-friendly, has been accomplished. The buttons are easy to use and the commands are executed very fast and the sound has a good quality. If you are in the market for a basic phone, M6...
85%
Brand Image Product code Product Stock Price from
Samsung F300 black 5.33 cm (2.1") 78 g Samsung F300 black 5.33 cm (2.1") 78 g
(show image)
SGH-F300ZKA F300 black 0.00
(excl. VAT)
0 (incl. VAT)