location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 5200 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 5200 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW16A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122294199 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2025 03:00:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 5200 Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - Printing colours: Black, Yellow, Cyan, Magenta
  • - Colour scanning
  • - USB port Ethernet LAN
More>>>
Instant delivery of mono and color printouts

Respond to your customers' requests right away with print speeds up to 20 A1 pages/minute.[1]
Reliable technical prints with HP PageWide XL pigment inks—vivid colour, crisp lines, fine detail beat LED.[2]
Gain productivity—one device delivers mixed sizes/paper types in 50% of the time, no mono/colour collating.[3]

Enhanced workflows, added efficiency and security

The market’s largest 15-inch touchscreen[4] makes it easy to operate from the front and the back.
Save time—manage folder styles, add job separations, detect hidden layers before printing—with HP SmartStream.
Protect your network with world class printer protection with HP Wolf Pro Security—control printer access, create security settings.

Help cut production costs up to 30%[6]

Print in monochrome and colour with a single HP-branded solution.
Gain broad control over your printing costs with HP SmartTracker software.
Up to 10 times lower energy consumption than comparable LED printers.[7]
Eco-Carton replaces plastic cartridge—80% reduction in plastic and 66% C02e reduction[8], free take back.[9]

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
TIFF, HP-GL/2, JPEG
Printing colours *
Black, Yellow, Cyan, Magenta
Print head
8
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Scan technology
CIS
Accuracy
0.1%
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
Performance
Product colour *
Grey, White
Built-in display *
No
Internal memory
16384 MB
Country of origin
Malaysia
Performance
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KC)
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (typical)
290 W
Power consumption (sleep)
18 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1955 mm
Depth
785 mm
Height
1414 mm
Weight
382 kg
Packaging data
Package width
2257 mm
Package depth
1040 mm
Package height
1578 mm
Package weight
516 kg
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)