location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL Pro 8200 MFP Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL Pro 8200 MFP Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4VW20A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122294625 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 19:12:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL Pro 8200 MFP Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Colour copying Colour scanning
  • - USB port Ethernet LAN
More>>>
Fastest response to meet the tightest deadlines[1]

Respond immediately with the fastest large-format printer[1] with print speeds up to 30 A1 pages/minute.[2]
Offer a combination of technical prints and short-term retail posters, and meet the different demands quickly.
Deliver full projects 3X faster by printing mixed outputs of both CAD drawings and presentation boards.[3]
Start printing in 50% of the time[4] with an ultra-fast processor, native PDF management, and HP SmartStream.

Grow—print poster applications, now on boards

Gain the ability to print on boards, cardstock, and paper from A2 to B1, and thickness up to 10 mm.
Expand into two-sided, short-term retail posters, and send them to print easily through HP SmartStream.
Get intuitive workflows for a fast learning curve with simple application instructions through HP Learn.[5]
Use responsibly sourced FSC-certified papers, make recyclable prints, enjoy water-based HP pigment inks.[6]

Help boost profits and security—compelling end-to-end solution

Enjoy low running costs for both CAD drawings and posters with 3-liter Original HP Eco-Carton ink cartridges.
Free up operator time with a versatile stacker, inline folders, auto-switch, and up to 6 rolls.
Accept new orders and at the same time, reduce manual work—save up to 50% preparation and finishing costs.[7]
Save further with up to 10X lower energy consumption than comparable LED printers.[8]
World class printer protection with HP Wolf Pro Security.

Printing
Print resolution colour
1200 x 1200 DPI
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
TIFF, HP-GL/2, JPEG
Printing colours *
Black, Cyan, Magenta, Yellow
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Maximum scan length
50 m
Maximum media thickness
1 cm
Maximum scan width
91.4 cm
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
ISO A-series sizes (A0...A9)
A1, A2
ISO B-series sizes (B0...B9)
B1, B2
Cut sheets *
No
Maximum roll length
200 m
Maximum roll diameter
17.7 cm
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
Yes
USB port *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
39.6 cm (15.6")
Performance
Control type
Touch
Internal memory
16384 MB
Internal storage capacity
628 GB
Storage media
HDD + SSD
Built-in processor
Yes
Country of origin
Malaysia
Certification
Compliant with Class A requirements, including: USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI), Korea (KC)
Brand-specific features
HP Dynamic security
Yes
Power
Power consumption (typical)
0.37 W
Power consumption (sleep)
16 W
AC input voltage
200 - 240 V
AC input frequency
50/60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1955 mm
Depth
785 mm
Height
1637 mm
Weight
527 kg
Packaging data
Package width
2257 mm
Package depth
1040 mm
Package height
1595 mm
Package weight
655 kg
Country Distributor
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)