location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wired Desktop 320K Keyboard (Bulk12)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wired Desktop 320K Keyboard (Bulk12)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9SR37A6#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122079130 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 14:32:58
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wired Desktop 320K Keyboard (Bulk12)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB Membrane
  • - Full-size (100%) Numeric keypad
  • - Black
  • - 1 pc(s)
More>>>
Designed for your comfort

Enjoy a comfortable fit with a reduced-sized keyboard and low-profile quiet keys. The familiar three-zone layout has a number pad and arrow keys, as well as 6° adjustable slope for optimal wrist positioning.

Easy to connect and use

Get plug and play simplicity and essential design features. Connect the keyboard to any available USB port on your laptop. The LED indicator alerts you to locked keys for a quick status while typing.

Safe to clean

Feel good knowing you can safely clean your keyboard with everyday disinfecting wipes as HP keyboards have been tested up to 1,000 wipes.[2]

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product colour *
Black
Power
Power source type *
USB
Mouse
Mouse included *
No
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 195122079130; (ABU) 195122079246; (AC3) 195122078959
HP GTIN (EAN/UPC)
195122079130, 195122079246, 195122078959
Weight & dimensions
Keyboard dimensions (WxDxH)
426.2 x 110.9 x 16.7 mm
Keyboard weight
413 g
Weight
413 g
Packaging content
Number of products included *
1 pc(s)
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Other features
Depth
110.9 mm
Height
16.7 mm
Width
426.2 mm
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 5 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)