location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box Fon 5124 Annex B wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box Fon 5124 Annex B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002381
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 371059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box Fon 5124 Annex B wired router
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - ADSL
  • - Web-based management
  • - DHCP client DHCP server
More>>>
Network
Supports ISDN connection
Yes
DSL features
ADSL
Yes
Upstream data rate
1 Mbit/s
Downstream data rate
24 Mbit/s
DSL specification
ADSL, ADSL 2+
Management features
Web-based management *
Yes
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Reset button
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
USB ports quantity
1
DC-in jack
Yes
Protocols
Switching protocols
Ethernet
Data link protocols
Ethernet, Fast Ethernet
Protocols
Management protocols
TR069 TR064
VoIP protocols
SIP, SDP, RTP
DHCP client *
Yes
DHCP server *
Yes
Supported protocols
ITU G.992.1
Security
Firewall security
Network address translation (NAT) firewall
System event log
Yes
Power
Power over Ethernet (PoE)
No
Weight & dimensions
Weight
852 g
Other features
Management platform
TR069
Maximum data transfer rate
0.100 Gbit/s
Dimensions (WxDxH)
240 x 305 x 70 mm
Compatible operating systems
Windows XP, 2000, Me, 98; Linux (SuSE 9.0); Mac OS X 10.3.3 +
Connectivity technology
Wired
Connectivity LEDs
DSL / Fixed line / VoIP
Supported WAN type
ADSL or Ethernet
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 7270, Int wired router AVM FRITZ!Box 7270, Int wired router
(show image)
20002427 FRITZ!Box 7270, Int 0.00
(excl. VAT)
0 (incl. VAT)
Edimax

Edimax BR-6214K wired router White
(show image)
BR-6214K BR-6214K 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7170, Int wired router AVM FRITZ!Box 7170, Int wired router
(show image)
20002387 FRITZ!Box 7170, Int 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!Box 7170, Int wired router AVM FRITZ!Box 7170, Int wired router
(show image)
20002388 FRITZ!Box 7170, Int 0.00
(excl. VAT)
0 (incl. VAT)
FRITZ!Box 5124 wired router FRITZ!Box 5124 wired router
(show image)
20002380 5124 0.00
(excl. VAT)
0 (incl. VAT)