iMobile.com.au Updated: 2013-11-20 16:04:39
|
After the astronomical success of the original RAZR V3 handset, Motorola have been pumping out RAZR-like handsets in many different shapes and sizes. The KRZR K1 follows the styling of the original RAZR but is instead narrower than the V3. It isn’t...
|
|
|
M otorola was founded in 1928 by the brothers Paul and Joseph Galvin. Company names are often based on a combination of names or the place where the product is made, but not Motorola. Where does the name Motorola actually come from? In 1930, the Galvin...
|
|
techradar.com Updated: 2013-11-20 16:04:39
|
The MOTOKRZR K1 is Motorolas long-awaited size-crunching update of its iconic RAZR phone, one of the undisputed trend-setting mobiles of the last few years. Launched as an iconic style phone back in 2004, the RAZR was a marvellous feat of engineering;...

Stylish and unusual fl ip design, MP3 player with card memory, 2-megapixel camera...

No 3G services, No close-ups or focus control on camera...

The MOTOKRZR K1 is Motorolas long-awaited size-crunching update of its iconic RAZR phone, one of the undisputed trend-setting mobiles of the last few years. Launched as an iconic style phone back in 2004, the RAZR was a marvellous feat of engineering;...
|
|
|
With a stunning reflective surface and unique slim design, the MOTOKRZR K1 is one of the best looking mobile phones we?ve seen. It?s not all about looks though, as this phone has a generous features list for its asking price.

Great design, Slim and compact, Build quality, Solid features list, A2DP Bluetooth profile, Bluetooth headset included in sales package...

Not kind to fingerprints, Flat keypad, Slow speeds for messaging and some menus The Final Word With a stunning reflective surface and unique slim design, the MOTOKRZR K1 is one of the best looking mobile phones we’ve seen. It’s not all ab...

With a stunning reflective surface and unique slim design, the MOTOKRZR K1 is one of the best looking mobile phones we’ve seen. It’s not all about looks though, as this phone has a generous features list for its asking price.
|
|
|
Following the success of the V3 RAZRs and rivals’ attempts to copy its streamlined design, Motorola has again pushed the envelope in fashion phones with the KRZR K1.It’s pretty much the same size as its V3 predecessors. It’s 2mm longer but only 16mm th...

2 megapixel camera, Slimline design...

No 3G...

A well designed handset that is lacking in the features department...
|
|
|
If you’re the kind of gadgeteer that salivates after cutting-edge technology, stop reading now – the KRZR is no friend of yours. Clearly, it’s no friend of English teachers either, having possibly the worst name yet dreamt up by Motorola...

Beautifully made and finished. Face-friendly design.

Underpowered, with a shoddy camera...but thats hardly the point.

If you want to get a great-looking phone for call making and text messaging, look no further...
|
|
cgena.com Updated: 2016-12-29 20:48:03
|
Why? Coz, it does collect finger prints! Its reflective dark blue plastic with a glass inset is highly appealing; however, with just a single touch on top, you'll have fingerprints, here, there and all over! The KRZR K1 is narrow - 42mm - and feels ver...
|
|
Mobile88.com Updated: 2016-12-29 20:48:04
|
The Motorola KRZR is impressive! Motorola made it a point of proclaiming long and loud about the original RAZR, and here they have gone and put out a smaller version of the RAZR. This should answer nicely those complaints about the width of the RAZR as...
|
|
|
The Motorola Krzr K1 has beautiful construction and looks more attractive in reality than it does in pictures. It comes packed with a good number of applications and features, which enable you to enjoy a superior mobile phone experience, with style. I...

The Motorola Krzr K1 is a nice phone and an entertaining device that allows you to make the most of your time. It has a good set of features that set it apart from other feature phones in this price bracket. If you are looking for a sleek flip p...
|
|
|
Why? Coz, it does collect finger prints! Its reflective dark blue plastic with a glass inset is highly appealing; however, with just a single touch on top, you'll have fingerprints, here, there and all over! The KRZR K1 is narrow - 42mm - and feels ver...
|
|
|
Motorola has done it again. The KRZR has set its sights on the big time. top deals for this phone Handset cost: FREE 12 month contract, 10 Months FREE by redemption, Gift reward option, Cashback reward optionTariff: O2Supplier: e2Save Buy now | Hands...

Its a different take on the RAZR theme but this stylish design is still stunning, while the Motorola user interface has improved considerably.

Despite packing two megapixels, its no-frills functionality may put off those who take their mobile photography seriously.

Motorola has done it again. The KRZR has set its sights on the big time.
|
|
Howstuffworks.com Updated: 2013-11-20 16:04:35
|
The Motorola KRZR K1 mobile phone is a very sleek and attractive product with a few good features. Style, however, is definitely the focus here, and with its 0.6" thickness and glossy metallic finish, the quad-band phone is undeniably eye-catching. Unf...

stylish design, thin, EDGE network compatibility, 2-megapixel camera, good video, ease of use...

prone to smudges and glare, no camera flash...

The Motorola KRZR K1 mobile phone is a very sleek and attractive product with a few good features. Style, however, is definitely the focus here, and with its 0.6" thickness and glossy metallic finish, the quad-band phone is undeniably eye-catching. Un...
|
|
cellnumbers.com Updated: 2013-11-20 16:04:36
|
Some of the cell phones on the market are so beautiful and sleek, you cant help but be drawn to them. The Motorola KRZR K1 is a perfect example of the thin flip phone that will fit easily in any purse or pocket without having the appearance of bulk a...
|
|
letstalk.com Updated: 2013-11-20 16:04:37
|
Motorola’s Krzr is one slick cell phone. It’s not only smaller than its older brother, the Razr, but it is even a little more stylish. This cell phone has all the latest multimedia features, including MP3 playback, a 2-megapixel camera, and a video re...
|
|
|
The Motorola KRZR is impressive! Motorola made it a point of proclaiming long and loud about the original RAZR, and here they have gone and put out a smaller version of the RAZR. This should answer nicely those complaints about the width of the RAZR as...
|
|
avecmobile.com Updated: 2013-11-20 16:04:40
|
Main screen 30 x 37 mm, 176x220 pixels. Ex...
|
|
trustedreviews.com Updated: 2013-11-20 16:04:40
|
Before opening the box containing Motorola's MOTOKRZR K1 I felt a slight sense of foreboding. Motorola may have rocked the world with its original flat keyboarded handset the RAZR, and followed up with the similarly flat SLVR and PEBL, but there was a tho...
|
|
targetpc.com Updated: 2013-11-20 16:04:41
|
Being a V3 RAZR user for over a year without any specific unenthusiastic comments, I must say that Motorola’s new KRZR is without doubts a major improvement in design. Its stylish and sleek look is guaranteed to make a lot of heads turn. If spending...
|
|
|
It’s upto you how you pronounce it—crazer, K-RAZR or kerzer—but Motorola’s KRZR K1 doesn’t jump out at you like the RAZR did once upon a time. Perhaps it’s because slim and shiny phones are no longer a novelty. Or perha...
|
|
mobileblah.com Updated: 2013-11-20 16:04:42
|
Following in the footsteps of the revolutionary RAZR phone, the new ultra-sleek KRZR K1 introduces a new standard of stunning style and innovation. Motorola doesnt like anybody to feel left out when it introduces a new slim phone. Thats why it was ca...
|
|
|
If you’re the kind of gadgeteer that salivates after cutting-edge technology, stop reading now – the KRZR is no friend of yours. Clearly, it’s no friend of English teachers either, having possibly the worst name yet dreamt up by Motorola...

Beautifully made and finished. Face-friendly design.

Underpowered, with a shoddy camera...but thats hardly the point.

If you want to get a great-looking phone for call making and text messaging, look no further...
|
|
|
The dawn of stylish phones has set already; its the age for the crazy phones and so is KRZR K1 from Motorola. The beauty of this phone is so appealing that it can drive you crazy; that explains the name KRZR. Motorola has always been the best when it...

Even more stylish, Improved OS, 2 MP camera, CIF video recording, Bluetooth 2.0 A2DP profile, 512 MB bundled...

Poor 2 MP camera, Memory card under Battery cover, Phone slows down with 512 MB of data, Fingerprint collector, Low Volume...

The KRZR K1 has a 700 mAh Li-Ion battery, which gives life to this beauty. The phone promises a talktime of 6 hours and standby time of up to 300 hours with the Bluetooth switched off. In terms of real life usage, the phone didnt require a charge for...
|
|
|
Motorola has launched a new leader. The popular RAZR is being substituted by the new KRZR, whose glossy materials look luxurious. On the other hand, the innovations made since the forerunner are very few. Is this wrong? Not at all, provided all you need i...
|
|
v3.co.uk Updated: 2013-11-20 16:04:44
|
The new attention-grabbing mobile from the makers of the RAZR fashion phone...
|
|
|
Motorola has been well known as a manufacturer aimed at developing fetching casings? curves and creating new design concepts for its products. Its engineers are always in search of new materials, which then get gradually applied in new solutions. Just...
|
|
mobileburn.com Updated: 2013-11-20 16:04:45
|
Motorolas RAZR started the thin clamshell craze in the market, but now Motorola intends for its more compact, though thicker, MOTOKRZR K1 to take over the reigns as the premier fashion phone.

Excellent build quality, good call quality, good battery life...

Weak UI, mediocre camera, small screen...

I wasnt expecting too much when I began using the Motorola MOTOKRZR K1, and for a while I was quite disappointed. After you learn to live with the devices quirks, and learn how to find things amongst its wildly confusing menus, you are left with quit...
|
|
Techreviews.tv Updated: 2013-11-20 16:04:45
|
|
|
howardchui.com Updated: 2013-11-20 16:04:45
|
Meet the RAZR V3s anorexic kid the KRZR (pronouced cray-zer) K1. The KRZR is a result of a steamy rendezvous between the RAZR and the PEBL. The K1 has the V3s slim profile, the PEBLs soft paint job (on the back) and it shares their laser cut keyp...
|
|
|
Motorola dictates the design direction in mobile phones for years, and their most apparent examples are the RAZR-phones, that became the most popular device and the ones the other manufacturers regulate their models with. After a few models from the RA...

Eyecatching design, Excellent construction quality, A2DP support for stereo audio...

Easy to get dirty; hard to be cleaned, Mediocre display and features, Very weak signal reception, Camera lacks autofocus, Problems with the keypad and the dpad...

The KRZR K1 is image-maker: it successfully inherits the RAZR family sporting design and style that put it out of the crowd of boring phones you are used to – it's narrow, blue, shiny and fashionable piece of art. Sadly it has very weak signal receptio...
|
|
phonedog.com Updated: 2013-11-20 16:04:45
|
One of the most popular mobile phones of all time, the Motorola RAZR V3 was originally announced in 2004 and has since become ubiquitous in the hands of users all around the world. Nicknamed RAZR (razor) for its groundbreaking slim profile, the clams...
|
|
tech-faq.com Updated: 2013-11-20 16:04:46
|
Motorolas KRZR K1 is Motos most recent attempt to get in the slim-is-in bandwagon by designing the phone to be pretty slim. Although not impossibly thin, the KRZR K1 is still slim enough to fit into any pocket easily, with less need for careful sit...

Fairly comfortable for women ,Loud, clear and generally excellent speakers ,Slim type phone...

Too narrow for big-fisted men ,Very little internal memory ,Not very durable ,No flash for camera ,Blurred and grainy picture quality...

Motorolas KRZR K1 is actually a pretty nice slim phone, but is not highly recommended, especially since most of its disadvantages overweigh its benefits. The Motorola KRZR K1 is more about the looks, so if you are looking for a phone that is slick-l...
|
|