location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32" Digital widescreen flat TV 81.3 cm (32") HD Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" Digital widescreen flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32PFL7562
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 32" Digital widescreen flat TV 81.3 cm (32") HD Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 8 ms
  • - 200 x 100 mm
  • - 128 W
More>>>
Display
Display diagonal *
81.3 cm (32")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Progressive scan
Yes
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
3D
Display resolution *
1366 x 768 pixels
TV tuner
Tuner type *
Digital
Supported TV bands
UHF, VHF
Audio
Audio system
Virtual Dolby Digital
Design
Product colour *
Black
Panel mounting interface
200 x 100 mm
Performance
Teletext
1200 pages
Ports & interfaces
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) out
1
Digital audio coaxial out
1
Digital audio coaxial in
1
Headphone outputs
1
SCART ports quantity
2
S-Video inputs quantity
1
HDMI ports quantity *
2
Power
Power consumption (typical) *
128 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
804.9 mm
Depth (with stand)
210 mm
Height (with stand)
609 mm
Weight (with stand)
22.6 kg
Width (without stand)
804.9 mm
Depth (without stand)
117.6 mm
Height (without stand)
546.5 mm
Weight (without stand)
14.4 kg
Other features
Speakers
4